EN
  • EN
  • DE

NLVHC1G32DFT1G

Part No NLVHC1G32DFT1G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr onsemi
Series Automotive, AEC-Q100, 74HC
Package Tape & Reel
Product Status Obsolete
Logic Type OR Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 2.6mA, 2.6mA
Input Logic Level - Low 0.5V ~ 1.8V
Input Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 17ns @ 6V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package SC-88A (SC-70-5/SOT-353)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Base Product Number NLVHC1G32
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351654-NLVHC1G32DFT1G
Ultra Librarian 3D Model Ultra Librarian NLVHC1G32DFT1G CAD Model

Description

The NLVHC1G32DFT1G from ON Semiconductor is a high-performance, single 2-input OR gate integrated circuit, designed to meet the demands of modern electronics. This compact and efficient component is part of ON Semiconductor's high-speed CMOS logic family, which is renowned for its low power consumption and robust performance.

Key Features

  • Logic Type: 2-Input OR Gate
  • Supply Voltage Range: 1.65V to 5.5V, making it suitable for a wide array of applications from battery-powered devices to industrial systems.
  • High-Speed Performance: With propagation delay times significantly reduced, it ensures quick response times in critical applications.
  • Low Power Consumption: Its CMOS technology ensures low power dissipation, which is crucial for energy-sensitive designs.
  • Output Drive Capability: Capable of driving 5V tolerant inputs, which provides flexibility in mixed-voltage environments.
  • Temperature Range: Designed to operate over a broad temperature range from -55°C to 125°C, ensuring reliability in extreme conditions.
  • Mounting Type: Surface mount, which allows for efficient use of PCB space and is ideal for compact electronic assemblies.
  • Package / Case: SC-88A, SOT-353, which is a small and reliable package that supports the miniaturization of electronic devices.

Applications

The NLVHC1G32DFT1G is versatile and can be used in various applications, including but not limited to:

  • Smartphones and portable electronics
  • Embedded systems
  • Computing devices
  • Industrial controls
  • Automotive systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The NLVHC1G32DFT1G is manufactured to stringent standards, ensuring consistent performance and reliability for critical applications. Its robust design is built to withstand the rigors of everyday use, making it a trusted choice for engineers and designers alike.

You May Also Be Interested in

Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess