EN
  • EN
  • DE

FSLM2520-R18KP2

Part No FSLM2520-R18KP2
Manufacturer Toko America Inc.
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1133850-FSLM2520-R18KP2
Categories Custom Parts
Manufacturer Toko America Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FSLM2520-R18KP2 CAD Model

Description

The FSLM2520-R18KP2 is a wire-wound inductor manufactured by Toko America Inc. It is designed for use in various electronic circuits for filtering, impedance matching, and energy storage. This inductor is characterized by its compact size, high inductance value, and excellent electrical performance, making it suitable for a wide range of applications.

Applications

  • DC-DC Converters: Used in power supplies and voltage regulators to filter and smooth DC current.
  • RF Circuits: Employed in radio frequency circuits for impedance matching and signal filtering.
  • EMI Filters: Integrated into electromagnetic interference filters to suppress unwanted noise and interference.
  • Mobile Devices: Found in smartphones, tablets, and other portable devices for power management and signal processing.
  • Consumer Electronics: Used in televisions, audio equipment, and other consumer electronics for filtering and impedance matching.

Features

  • High Inductance Value: Provides a specific inductance value suitable for various applications.
  • Compact Size: Small form factor allows for use in space-constrained environments.
  • Wire-Wound Construction: Offers excellent electrical performance and reliability.
  • High Self-Resonant Frequency: Ensures stable operation at high frequencies.
  • Low DC Resistance: Minimizes power loss and heat generation.
  • Surface Mount Technology (SMT): Designed for easy and efficient surface mounting on PCBs.
  • RoHS Compliant: Meets the Restriction of Hazardous Substances Directive.

Benefits

  • Efficient Power Conversion: Enhances the efficiency of DC-DC converters.
  • Improved Signal Integrity: Filters unwanted noise and interference, improving signal quality.
  • Reduced Electromagnetic Interference: Suppresses EMI, ensuring compliance with regulatory standards.
  • Space Saving: Compact size allows for use in densely populated PCBs.
  • Reliable Performance: Wire-wound construction ensures long-term reliability.
  • Easy Integration: SMT design simplifies the assembly process.

Additional Details

The FSLM2520-R18KP2 features an inductance value of 0.18μH (microhenries). It is designed for a specific current rating and has a low DC resistance to minimize power losses. The inductor is constructed using a wire-wound method, which provides excellent electrical characteristics and reliability. The surface mount technology (SMT) design allows for easy and efficient placement on printed circuit boards (PCBs), reducing assembly time and costs. This inductor is RoHS compliant, ensuring that it meets environmental standards and is free from hazardous substances.

You May Also Be Interested in

Samtec Inc.
CONN SOCKET 12POS 0.079 GOLD PCB / 12 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Intel
Atom™ Processor C2558 (2M Cache, 2.40 GHz) FC-BGA13E, Tray
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Sipex Corporation
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Finisar Corporation
TXRX SFP+ MULTI 10GB/S 850NM / Transceiver Module Ethernet, Fibre Channel 10.5Gbps 850nm 3.3V LC Duplex Pluggable, SFP+
Lowest to $52.1452
ON Semiconductor
IGBT TRENCH/FS 1200V 80A TO264-3 / IGBT Trench Field Stop 1200 V 80 A 391 W Through Hole TO-264-3
Lowest to $8.1612
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess