EN
  • EN
  • DE

TC74AC00FN (FM)

Part No TC74AC00FN (FM)
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SMD
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 716536-TC74AC00FN (FM)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74AC00FN (FM) CAD Model

Description

The TC74AC00FN (FM) is a quad 2-input NAND gate from Toshiba Semiconductor and Storage. It belongs to the Advanced CMOS (AC) logic family, offering high speed and low power consumption.

Applications:

  • General-purpose logic circuits: Implementing basic logic functions.
  • Digital signal processing: Performing logical operations on digital signals.
  • Control systems: Implementing control logic for various applications.
  • Data processing: Performing logical operations on data.

Features:

  • Quad 2-input NAND gates: Four independent NAND gates in a single package.
  • High speed: Fast switching speeds for high-performance applications.
  • Low power consumption: Minimizes energy drain in battery-powered devices.
  • Wide operating voltage range: 2V to 6V operating voltage.
  • Standard logic levels: Compatible with TTL and CMOS logic families.

Benefits:

  • Simplified circuit design: Reduces component count and board space.
  • Improved system performance: Fast switching speeds enhance application responsiveness.
  • Extended battery life: Low power consumption is ideal for portable devices.
  • Flexible integration: Wide operating voltage range and standard logic levels ensure compatibility with various systems.
  • Cost-effective solution: Provides reliable logic functionality at a reasonable price.

Additional Details:

The TC74AC00FN (FM) offers a propagation delay that is typically in the nanosecond range, making it suitable for high-speed applications. The low power consumption minimizes energy drain, which is crucial for battery-powered devices. The wide operating voltage range allows for flexible integration with different power supply configurations. This NAND gate is commonly used in a wide range of digital electronic circuits, including computers, communication systems, and industrial equipment. It provides a basic building block for implementing more complex logic functions. The "FN" suffix typically indicates a surface-mount package, while the "FM" often relates to the specific packaging details. The device's high speed, low power consumption, and wide operating voltage range make it a versatile choice for various applications. Further technical details regarding timings, input/output characteristics, and package dimensions can be found in the manufacturer's datasheet.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess