EN
  • EN
  • DE

TC554161AFT-70

Part No TC554161AFT-70
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 262,144-WORD BY 16-BIT STATIC RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264711-TC554161AFT-70
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC554161AFT-70 CAD Model

Description

The TC554161AFT-70 is a high-speed, low-power 4Mbit static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. It's organized as 256K words by 16 bits. This SRAM is designed for applications requiring fast access times and low power consumption, such as cache memory, embedded systems, and portable devices.

Applications:

  • Cache Memory: Used in cache memory systems for fast data access.
  • Embedded Systems: Employed in embedded systems requiring high-speed memory.
  • Portable Devices: Applied in portable devices for low-power memory storage.
  • Industrial Control Systems: Utilized in industrial control systems for data storage.
  • Telecommunications Equipment: Used in telecommunications equipment for data buffering.

Features:

  • High-Speed Access Time: Provides fast access times for quick data retrieval.
  • Low Power Consumption: Minimizes power consumption in battery-powered applications.
  • 4Mbit Density: Offers high memory capacity in a small package.
  • Wide Operating Voltage Range: Operates over a wide voltage range.
  • TTL Compatible Inputs and Outputs: Provides compatibility with TTL logic levels.

Benefits:

  • Improved System Performance: Fast access times enhance system performance.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Space-Saving Solution: High density reduces board space requirements.
  • Versatile Functionality: Suitable for a wide range of memory applications.
  • Easy Integration: TTL compatible inputs and outputs simplify circuit design.

Additional Details:

The TC554161AFT-70 features a typical access time of 70ns, making it suitable for high-speed memory applications. Its low power consumption is particularly beneficial in battery-powered devices, where minimizing power consumption is crucial. The SRAM is organized as 256K words by 16 bits, providing a total memory capacity of 4Mbits. It operates over a wide voltage range, typically from 3V to 5V. The inputs and outputs are TTL compatible, simplifying interfacing with other digital logic circuits. The device is usually available in a surface-mount package, making it easy to integrate into modern circuit boards. Static discharge protections are typically included to prevent damage.

The TC554161AFT-70 is often used in applications where fast, reliable, and low-power memory storage is required. Its high performance and low power consumption make it an ideal choice for embedded systems and portable devices.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9764 $64.8820
11+ $10.6479 $117.1269
17+ $10.3153 $175.3601
24+ $9.9827 $239.5848
30+ $9.6500 $289.5000
41+ $8.6510 $354.6910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess