EN
  • EN
  • DE

TC551001CSTI-85L

Part No TC551001CSTI-85L
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSOP
RoHS Non-Compliant
Win Source Part Number 994547-TC551001CSTI-85L
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC551001CSTI-85L CAD Model

Description

The TC551001CSTI-85L is a high-speed, low-power 1,048,576-bit (1Mbit) static random-access memory (SRAM) manufactured by Toshiba. It is organized as 131,072 words by 8 bits, making it suitable for applications requiring fast access times and moderate storage capacity. The "-85L" suffix indicates a specific speed grade and low-power characteristic.

Applications

      
  • Embedded systems: Used as working memory in embedded microcontrollers and processors.
  •   
  • Cache memory: Implemented as cache memory in various computing systems.
  •   
  • Data buffers: Employed as temporary data storage in communication and networking equipment.
  •   
  • Industrial control: Used in industrial automation systems for storing configuration data and real-time parameters.
  •   
  • Medical devices: Provides fast and reliable memory storage in medical instrumentation.

Features

      
  • High speed: Offers fast access times, typically around 85ns, enabling high-performance operation.
  •   
  • Low power consumption: Minimizes power requirements, extending battery life in portable devices.
  •   
  • Wide operating voltage range: Operates reliably over a broad range of supply voltages.
  •   
  • Static RAM: Retains data as long as power is supplied, eliminating the need for refresh cycles.
  •   
  • TTL compatible: Compatible with TTL logic levels, simplifying integration with other components.

Benefits

      
  • Improved system performance: Fast access times enhance the overall performance of the system.
  •   
  • Extended battery life: Low power consumption extends the operating time of battery-powered devices.
  •   
  • Simplified design: Static RAM eliminates the need for complex refresh circuitry.
  •   
  • Reliable data storage: Retains data reliably as long as power is applied.
  •   
  • Versatile applications: Suitable for a wide range of memory storage applications.

Additional Details

The TC551001CSTI-85L operates with a single 5V power supply. The SRAM features separate data input and output pins, allowing for easy interfacing with microprocessors and other digital circuits. The chip enable (CE) and output enable (OE) pins provide control over memory access. The write enable (WE) pin controls the write operation. The SRAM is typically available in a DIP (Dual In-line Package) or SOJ (Small Outline J-lead) package. The datasheet provides detailed information on timing characteristics, power consumption, and operating conditions. Proper decoupling capacitors are essential for stable operation.

You May Also Be Interested in

Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Microchip Technology
Need more? Email Us
Hewlett Packard
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess