EN
  • EN
  • DE

TLP666JF(D4,S,C,F)

Part No TLP666JF(D4,S,C,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Optocoupler Triac AC-OUT 1-CH 600VDRM 5-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 963711-TLP666JF(D4,S,C,F)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP666JF(D4,S,C,F) CAD Model

Description

The TLP666JF is a high-isolation, small outline photorelay from Toshiba Semiconductor and Storage. This device is designed for various applications requiring electrical isolation and switching capabilities. It consists of a GaAlAs infrared light-emitting diode (LED) optically coupled to a photo MOSFET. The TLP666JF offers significant advantages in terms of size, speed, and isolation voltage compared to traditional electromechanical relays.

Applications

      
  • Security Systems: Used for isolating and switching signals in alarm systems and access control devices.
  •   
  • Factory Automation: Employed in programmable logic controllers (PLCs) for output switching and isolation.
  •   
  • Instrumentation: Utilized in test and measurement equipment for signal isolation and control.
  •   
  • Telecommunications: Found in telecom switching equipment for line card isolation.
  •   
  • Solid State Relays (SSRs): Forms the basis of solid state relays for enhanced reliability and switching speed.

Features

      
  • High Isolation Voltage: Offers a high isolation voltage (e.g., 3750 Vrms) between the input and output, ensuring safety and preventing ground loops.
  •   
  • Small Outline Package: Available in a small outline package, saving valuable board space.
  •   
  • Low On-Resistance: Minimizes voltage drop across the relay when switched on, improving efficiency.
  •   
  • Fast Switching Speed: Provides faster switching speeds compared to electromechanical relays, enhancing system performance.
  •   
  • Low Input Current: Requires a low input current for activation, making it compatible with various control circuits.
  •   
  • AC/DC Operation: Can switch both AC and DC loads, increasing application flexibility.

Benefits

      
  • Enhanced Safety: The high isolation voltage provides enhanced safety by preventing high voltage from reaching sensitive control circuits.
  •   
  • Reduced Board Space: The small outline package saves valuable board space, allowing for more compact designs.
  •   
  • Improved Efficiency: The low on-resistance minimizes voltage drop, improving system efficiency and reducing heat dissipation.
  •   
  • Increased Reliability: Solid-state design eliminates mechanical contacts, increasing reliability and lifespan.
  •   
  • Faster Response Time: The fast switching speed enables faster response times, improving system performance.
  •   
  • Versatile Applications: Suitable for a wide range of applications due to its AC/DC operation and various electrical characteristics.

The TLP666JF is a reliable and efficient solution for various isolation and switching applications. Its small size, high isolation voltage, and fast switching speed make it a preferred choice for modern electronic designs. The specific parameters (D4, S, C, F) likely refer to specific variations or options regarding lead forming, packaging or testing levels.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
LSI Computer Systems
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0583

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,563 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess