EN
  • EN
  • DE

TC358771XBG(EL)

Part No TC358771XBG(EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098155-TC358771XBG(EL)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC358771XBG(EL) CAD Model

Description

The TC358771XBG(EL) is an HDMI to CSI-2 bridge IC manufactured by Toshiba Semiconductor and Storage. This chip is primarily designed to convert HDMI input signals into CSI-2 output signals, making it suitable for applications that require interfacing HDMI sources with CSI-2 compatible processors or devices, often found in embedded vision systems and mobile applications.

Applications

      
  • Mobile devices: Integration with smartphone and tablet camera systems to capture HDMI input.
  •   
  • Embedded vision systems: Used in industrial cameras and machine vision applications for HDMI signal capture.
  •   
  • Automotive infotainment: Connecting HDMI sources (e.g., media players) to CSI-2 based display processors.
  •   
  • Gaming consoles: Facilitating video capture from gaming consoles for streaming or recording.
  •   
  • Medical imaging equipment: Connecting HDMI output from diagnostic devices to CSI-2 based processors.

Features

      
  • HDMI to CSI-2 conversion: Converts HDMI input signals to CSI-2 output.
  •   
  • High-resolution support: Supports various HDMI resolutions including 1080p and 4K.
  •   
  • Low power consumption: Optimized for battery-powered devices.
  •   
  • Built-in HDCP support: Handles High-bandwidth Digital Content Protection for secure video transmission.
  •   
  • Compact package: Small form factor suitable for space-constrained applications.

Benefits

      
  • Simplified system design: Provides a straightforward solution for interfacing HDMI with CSI-2.
  •   
  • Enhanced video quality: Preserves video integrity during the conversion process.
  •   
  • Reduced power consumption: Extends battery life in mobile devices.
  •   
  • Secure video transmission: Supports HDCP for protected content.
  •   
  • Compact integration: Enables integration into small form factor devices.

Additional Details

The TC358771XBG(EL) typically includes features such as programmable output formats, adjustable signal timings, and integrated clock generation. It often supports various CSI-2 lane configurations to optimize bandwidth and power consumption. The device is usually packaged in a BGA (Ball Grid Array) to facilitate high-density mounting and efficient thermal dissipation.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
STMicroelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess