EN
  • EN
  • DE

TC4512BP

Part No TC4512BP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 8-CHANNEL DATA SELECTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356571-TC4512BP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC4512BP CAD Model

Description

The TC4512BP is a CMOS 8-Channel Data Selector manufactured by Toshiba Semiconductor and Storage. This integrated circuit selects one of eight input data channels and routes it to a single output. It is controlled by three select inputs, which determine the channel to be selected. The device is typically used in applications where multiple data sources need to be multiplexed onto a single data line.

Applications

  • Data Multiplexing: Selecting one of multiple data sources for transmission.
  • Signal Routing: Directing signals from different sources to a common destination.
  • Logic Function Implementation: Implementing logic functions by selectively routing data.
  • Instrumentation: Used in test and measurement equipment for signal selection.
  • Computer Systems: Employed in memory addressing and data selection within computer systems.

Features

  • 8-Channel Selection: Selects one of eight input data channels.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Wide Operating Voltage Range: Operates from 3V to 18V typically.
  • Low Quiescent Current: Minimizes power consumption in idle state.
  • High Noise Immunity: Reduces susceptibility to noise and interference.

Benefits

  • Reduced Component Count: Simplifies circuit design by integrating multiple channels into a single IC.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Flexible Data Routing: Allows for flexible selection and routing of data signals.
  • Improved System Performance: Enhances system performance by efficiently multiplexing data.
  • Reliable Operation: Provides consistent and reliable performance in various operating conditions.

Additional Details

The TC4512BP typically comes in a 16-pin DIP (Dual In-Line Package). It has eight data input channels (D0-D7), three select inputs (A, B, C), an enable input (E), and a single output (Y). When the enable input is low, the selected input channel is routed to the output. When the enable input is high, the output is disabled. The operating temperature range is typically -40°C to +85°C. The propagation delay is relatively low, ensuring fast data selection. The input capacitance is low, minimizing loading effects on the input signals.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Texas Instruments
Lowest to $4.3014
Mini-Circuits
Lowest to $9.9721
IXYS
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess