The AUIRFZ44ZSTRR is a 55V, 47A MOSFET from International Rectifier (now Infineon Technologies). This MOSFET is designed for high-speed switching applications, providing efficient performance with a low on-resistance (Rds(on)). It is suitable for a wide range of power electronic applications.
Applications
- DC-DC converters
- Motor drives
- Power inverters
- Uninterruptible Power Supplies (UPS)
- Switch Mode Power Supplies (SMPS)
Features
- Low On-Resistance (Rds(on)): Reduces conduction losses and improves efficiency.
- High Current Capability: 47A continuous drain current.
- Fast Switching Speed: Reduces switching losses and improves efficiency.
- Logic Level Gate Drive: Allows for direct drive from microcontrollers.
- Avalanche Energy Rated: Ensures ruggedness and reliability.
Benefits
- Improved Efficiency: Low Rds(on) and fast switching speed minimize power losses, leading to higher overall system efficiency.
- Enhanced Reliability: Avalanche energy rating ensures robust operation and long-term reliability.
- Simplified Design: Logic level gate drive simplifies interface with microcontrollers.
- Increased Power Density: High current capability allows for more compact and efficient designs.
- Reduced Cooling Requirements: Lower power dissipation reduces the need for extensive cooling.
Additional Details
The AUIRFZ44ZSTRR is typically packaged in a D-PAK (TO-252) or similar surface-mount package. Key specifications include a typical Rds(on) of around 17.5 mΩ, and a gate charge (Qg) of approximately 30 nC. It is designed to operate over a wide temperature range.