EN
  • EN
  • DE

R1160N121B-TR-FA

Part No R1160N121B-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287229-R1160N121B-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1160N121B-TR-FA CAD Model

Description

The R1160N121B-TR-FA is a voltage regulator IC manufactured by Ricoh. It's designed to provide a stable and consistent voltage output, even when the input voltage or load current fluctuates. These regulators are commonly used in various electronic devices to ensure reliable operation of sensitive components.

Applications:

  • Power management in portable devices: Smartphones, tablets, and other battery-powered devices use voltage regulators to efficiently manage power distribution.
  • Microcontroller power supplies: Providing stable voltage for microcontrollers in embedded systems.
  • Wireless communication modules: Ensuring stable power for sensitive RF components.
  • Camera modules: Powering image sensors and processing units.
  • Wearable electronics: Smartwatches, fitness trackers, and other wearables rely on efficient voltage regulation.

Features:

  • Low dropout voltage: The regulator can maintain a stable output voltage even when the input voltage is only slightly higher than the desired output.
  • High output voltage accuracy: Provides a precise and stable output voltage, crucial for sensitive components.
  • Overcurrent protection: Protects the regulator and the load from damage in case of an overcurrent condition.
  • Thermal shutdown protection: Shuts down the regulator if the temperature exceeds a safe level, preventing damage.
  • Small package size: Suitable for use in compact electronic devices.
  • Low quiescent current: Minimizes power consumption when the regulator is not actively supplying current to the load.

Benefits:

  • Improved system reliability: Stable voltage supply ensures consistent performance of electronic devices.
  • Extended battery life: Efficient voltage regulation minimizes power consumption.
  • Protection against damage: Overcurrent and thermal shutdown protection prevent damage to the regulator and the load.
  • Smaller device size: Compact package allows for integration in small form factor devices.
  • Simplified design: Integrated features reduce the need for external components.

Additional Details:

The specific output voltage for R1160N121B-TR-FA is 1.2V. The package type is likely a small outline transistor (SOT) package, based on similar Ricoh regulator offerings. The operating temperature range typically spans from -40°C to +85°C. Detailed specifications, including input voltage range, output current capability, and dropout voltage, can be found in the official Ricoh datasheet for the R1160N series.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Zilog
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Qualcomm
Lowest to $2.4357
Intel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess