The TC40H273P is an 8-bit D-type flip-flop with a common clock and reset, manufactured by Toshiba Semiconductor and Storage. This device is designed for high-speed applications requiring parallel data storage and retrieval. It's commonly used in registers, memory address latches, and control circuits.
Applications:
- Data Registers
- Address Latches
- Control Registers
- Microprocessor Systems
- Digital Systems
Features:
- 8-Bit D-Type Flip-Flops
- Common Clock Input
- Common Reset Input
- High-Speed Operation
- TTL Compatible Inputs and Outputs
- Wide Operating Voltage Range
- DIP Package
Benefits:
- Parallel Data Storage: Efficiently stores 8 bits of data simultaneously, enabling rapid data processing and manipulation.
- Synchronous Operation: Common clock input ensures synchronized data transfer, reducing timing skew and improving system reliability.
- Easy Initialization: The common reset input allows for easy clearing of all flip-flops, simplifying system initialization and error recovery.
- High-Speed Performance: Suitable for high-frequency applications, ensuring fast data transfer and processing.
- Broad Compatibility: TTL compatible inputs and outputs facilitate easy integration with other digital logic circuits and microcontrollers.
Additional Details:
The TC40H273P comprises eight D-type flip-flops, each capable of storing one bit of data. Data is transferred from the D input to the Q output on the positive-going edge of the clock (CP) input. The common reset (MR) input, when asserted low, resets all flip-flops, forcing their Q outputs to a low state. The device operates over a wide voltage range, typically from 2V to 6V, offering flexibility in various system designs. Housed in a Dual In-line Package (DIP), the TC40H273P is easy to prototype and integrate into existing circuit boards. Its synchronous operation and parallel data storage capabilities make it a valuable component for digital systems requiring efficient data management.