EN
  • EN
  • DE

R5323N023B-TR-F

Part No R5323N023B-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288981-R5323N023B-TR-F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R5323N023B-TR-F CAD Model

Description

The Ricoh R5323N023B-TR-F is a highly accurate and low-power voltage detector IC designed for use in a variety of electronic systems. It's primarily used to monitor the voltage level of a power supply and provide a reset signal or other indication when the voltage falls below a specified threshold. This ensures that sensitive components are protected from damage and that the system operates reliably even when power conditions are unstable. Its small size and low current consumption make it particularly well-suited for portable and battery-powered applications.

Applications

  • Microcontroller Reset Circuits: Ensuring proper microcontroller initialization and preventing erratic behavior during power-up or brown-out conditions.
  • Battery Voltage Monitoring: Protecting rechargeable batteries from deep discharge, which can significantly reduce their lifespan.
  • Power Failure Detection: Triggering a safe shutdown sequence in the event of a power outage, preventing data loss and system corruption.
  • Overvoltage Protection: Providing a signal to shut down a power supply in the event of an overvoltage condition.
  • Portable Electronic Devices: Used in smartphones, tablets, and other portable devices to ensure stable operation and extend battery life.

Features

  • Precise Voltage Detection: Offers a highly accurate voltage detection threshold, ensuring reliable operation.
  • Low Current Consumption: Minimizes power drain, making it ideal for battery-powered applications.
  • Small Package Size: Allows for use in space-constrained environments.
  • Open-Drain Output: Provides a flexible output configuration for interfacing with various circuits.
  • Built-in Hysteresis: Prevents oscillation and ensures stable switching behavior.

Benefits

  • Improved System Reliability: Prevents system malfunctions due to voltage fluctuations.
  • Extended Battery Life: Low power consumption prolongs the operational life of battery-powered devices.
  • Simplified Circuit Design: Integrated features reduce the need for external components.
  • Enhanced Data Protection: Prevents data loss and corruption during power outages.
  • Increased Safety: Protects sensitive components from damage due to overvoltage or undervoltage conditions.

The R5323N023B-TR-F has a detection voltage of 2.3V. The "-TR-F" suffix indicates that it is supplied in tape and reel packaging and is lead-free. The open-drain output allows for flexible connection to various logic circuits, typically requiring a pull-up resistor. The hysteresis feature helps to prevent unwanted switching due to noise on the power supply line. This device is commonly used in applications where reliable voltage monitoring and low power consumption are critical, such as in embedded systems, industrial control, and automotive electronics.

You May Also Be Interested in

Broadcom Limited
Lowest to $0.8166
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess