EN
  • EN
  • DE

TPH4R50ANH

Part No TPH4R50ANH
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description MOSFETs Silicon N-channel MOS (U-MOS-H)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1271978-TPH4R50ANH
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPH4R50ANH CAD Model

Description

The TPH4R50ANH is an N-channel power MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for high-efficiency power switching applications. It features a low drain-source on-resistance (RDS(on)), which minimizes power loss during switching, leading to improved energy efficiency. Its robust design makes it suitable for demanding applications where reliability and performance are critical.

Applications

  • DC-DC converters: Used in voltage regulation and power conversion.
  • AC-DC power supplies: Employed in converting AC voltage to DC voltage for various electronic devices.
  • Motor control circuits: Suitable for controlling the speed and direction of motors.
  • Power management systems: Integrated into systems for efficient power distribution and control.
  • Synchronous rectification: Used to improve the efficiency of power supplies.

Features

  • N-channel MOSFET: Offers efficient switching characteristics.
  • Low drain-source on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • High drain current (ID): Capable of handling substantial current loads.
  • High avalanche energy: Provides robustness against voltage spikes and surges.
  • Surface mount package: Facilitates automated assembly and compact design.
  • Lead-free construction: Compliant with environmental regulations.

Benefits

  • Increased energy efficiency: The low RDS(on) reduces power dissipation, leading to higher efficiency in power conversion applications.
  • Improved thermal performance: Lower power loss results in reduced heat generation, enhancing the overall thermal performance of the system.
  • Enhanced reliability: Robust design ensures stable and reliable operation even under harsh conditions.
  • Compact design: The surface mount package allows for smaller and more compact circuit designs.
  • Simplified circuit design: The well-defined characteristics of the MOSFET simplify the design and implementation of power switching circuits.
  • Compliance with environmental standards: Lead-free construction ensures compliance with environmental regulations, such as RoHS.

Additional Details

The TPH4R50ANH typically comes in a surface-mount package, such as DPAK or similar, which allows for efficient heat dissipation. The gate threshold voltage (VGS(th)) is designed to ensure proper turn-on and turn-off behavior. It also incorporates protection features such as avalanche ruggedness, which protects the MOSFET from voltage transients. The device is designed for use in high-frequency switching applications, offering fast switching speeds and low gate charge. The absolute maximum ratings for drain-source voltage (VDS) and gate-source voltage (VGS) must be strictly adhered to in order to prevent damage to the device.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess