EN
  • EN
  • DE

TC4073BFN

Part No TC4073BFN
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 980463-TC4073BFN
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC4073BFN CAD Model

Description

The Toshiba TC4073BFN is a quad 2-input AND gate integrated circuit (IC) belonging to the 4000 series logic family. This IC consists of four independent AND gates, each with two inputs and one output. It is commonly used in digital logic circuits for performing logical AND operations. The TC4073BFN is known for its low power consumption and versatile application in various electronic systems.

Applications

      
  • Logic Gates: Used as a fundamental building block in digital logic circuits.
  •   
  • Control Systems: Implemented in control circuits for decision-making and signal processing.
  •   
  • Data Processing: Employed in data processing systems for performing logical operations on data.
  •   
  • Security Systems: Integrated into security systems for implementing logical functions.
  •   
  • Industrial Automation: Utilized in industrial control systems for logical operations.

Features

      
  • Quad 2-Input AND Gates: Contains four independent 2-input AND gates in a single package.
  •   
  • Low Power Consumption: Minimizes energy usage, contributing to energy efficiency.
  •   
  • Wide Operating Voltage Range: Suitable for use with various power supply voltages.
  •   
  • High Noise Immunity: Provides stable performance in noisy environments.
  •   
  • Standard Logic Levels: Compatible with other 4000 series logic devices.

Benefits

      
  • Versatile Logic Functions: Enables the implementation of various digital logic functions.
  •   
  • Reduced Power Consumption: Minimizes energy dissipation, contributing to longer battery life in portable devices.
  •   
  • Improved System Reliability: Prevents component failures and ensures stable operation of electronic devices.
  •   
  • Simplified Design: Allows for easier integration into existing designs, reducing development time and costs.
  •   
  • Cost-Effective Solution: Provides a cost-effective solution for implementing AND logic functions.

Additional Details

The TC4073BFN is typically packaged in a DIP (Dual In-line Package) or SOP (Small Outline Package), facilitating easy integration into printed circuit boards. Its specifications include operating voltage range, propagation delay, input impedance, output current, and operating temperature range. The IC complies with RoHS (Restriction of Hazardous Substances) directives, ensuring environmental compliance. The device is designed to operate within a specified temperature range, typically from -40°C to +85°C. It is often used in conjunction with other logic gates and components to create complex digital circuits.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
U-blox
Lowest to $110.7143
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
TE Connectivity
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess