EN
  • EN
  • DE

TLP160JF

Part No TLP160JF
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099827-TLP160JF
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP160JF CAD Model

Description

The TLP160JF is a solid-state relay (SSR) in a small outline package, manufactured by Toshiba Semiconductor and Storage. It consists of an infrared LED optically coupled to a MOSFET, providing a robust and reliable switching solution with high isolation.

Applications

      
  • Security Equipment: Used in security systems for signal isolation and control.
  •   
  • Factory Automation: Integrated into factory automation systems for switching sensors, actuators and other devices.
  •   
  • Office Automation Equipment: Commonly found in office equipment such as printers and copiers.
  •   
  • Measuring Instruments: Used in measuring instruments for isolating sensitive measurement circuits.
  •   
  • Industrial Control: Employed in industrial control systems for switching and isolation of various signals.
  •   
  • Amusement Machines: Control component in machines with diverse electro-mechanical functions.

Features

      
  • High Isolation Voltage: Offers a high isolation voltage between the input and output (typically 3750 Vrms), providing excellent protection against voltage transients.
  •   
  • Low On-Resistance: Features a low on-resistance, minimizing power dissipation.
  •   
  • Small Outline Package: Available in a compact package, saving valuable board space.
  •   
  • Low Input Control Current: Requires a low input control current, making it compatible with a wide range of control circuits.
  •   
  • Fast Switching Speed: Provides fast switching speeds, enabling efficient operation.
  •   
  • RoHS Compliant: Designed and manufactured to be compliant with Restriction of Hazardous Substances (RoHS) directive.

Benefits

      
  • Enhanced Safety: High isolation voltage ensures safety by preventing dangerous voltage levels from reaching the control circuitry.
  •   
  • Space Saving: The small package size allows for high-density board designs, reducing overall system size.
  •   
  • Reduced Power Consumption: Low on-resistance minimizes power loss in the switch, leading to energy savings.
  •   
  • Direct Relay Replacement: It can directly replace electromechanical relays, improving reliability and extending product life.
  •   
  • Improved Reliability: Solid-state design eliminates mechanical wear and tear, resulting in higher reliability and longer lifespan.
  •   
  • Simplified Design: Easy integration into existing circuits due to its standard pinout and control requirements.

Additional Details

The TLP160JF operates over a standard industrial temperature range. The precise specifications such as load voltage, load current and isolation voltage must be verified against the product datasheet. It is often surface mounted.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
Need more? Email Us
Microchip Technology
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5569 $62.2760
80+ $1.4565 $116.5200
125+ $1.4068 $175.8500
180+ $1.3063 $235.1340
230+ $1.2555 $288.7650
290+ $1.2058 $349.6820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,960 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess