EN
  • EN
  • DE

TC4069UBFT(EL,N,M)

Part No TC4069UBFT(EL,N,M)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 961463-TC4069UBFT(EL,N,M)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC4069UBFT(EL,N,M) CAD Model

Description

The TC4069UBFT(EL,N,M) is a hex inverter from Toshiba Semiconductor and Storage. It is part of the 4000 series CMOS logic family, known for its low power consumption and wide operating voltage range. The 'UB' designation indicates an unbuffered inverter, which provides higher gain and is more sensitive to noise compared to buffered versions.

Applications:

      
  • Simple Logic Inversion
  •   
  • Oscillators
  •   
  • Pulse Shaping Circuits
  •   
  • Waveform Generators
  •   
  • Clock Generation
  •   
  • Digital Logic Circuits

Features:

      
  • Hex Inverter: Contains six independent inverters in a single package.
  •   
  • CMOS Technology: Offers low power consumption.
  •   
  • Unbuffered Inverter: Provides high gain and is suitable for oscillator circuits.
  •   
  • Wide Operating Voltage Range: Operates from 3V to 18V.
  •   
  • High Noise Immunity: Provides reliable operation in noisy environments.
  •   
  • Small Package: Available in surface-mount packages for space-saving designs.

Benefits:

      
  • Low Power Consumption: Extends battery life in portable applications.
  •   
  • Versatile Application: Can be used in a variety of digital logic and analog circuits.
  •   
  • Flexibility in Design: The unbuffered configuration allows for custom circuit designs.
  •   
  • Reliable Performance: High noise immunity ensures stable operation.
  •   
  • Compact Design: Small package size minimizes board space requirements.

Additional Details:

The TC4069UBFT(EL,N,M) is available in a surface-mount package. The specific propagation delay and other electrical characteristics can be found in the product datasheet. The device is designed to be compatible with other CMOS logic families. It is commonly used in educational projects and prototyping due to its simplicity and versatility. The different suffixes (EL, N, M) likely denote variations in packaging or tape and reel options.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
U-blox
Lowest to $110.7143
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
TDK Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess