EN
  • EN
  • DE

MHQ0402P27NHT000

Part No MHQ0402P27NHT000
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 27NH 130MA 3 OHM SMD  /  27 nH Unshielded Multilayer Inductor 130 mA 3Ohm Max 01005 (0402 Metric)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr TDK Corporation
Series MHQ-P
Package Tape & Reel (TR)
Product Status Obsolete
Type Multilayer
Material - Core Ceramic, Non-Magnetic
Inductance 27 nH
Tolerance ±3%
Current Rating (Amps) 130 mA
Shielding Unshielded
DC Resistance (DCR) 3Ohm Max
Q @ Freq 10 @ 500MHz
Frequency - Self Resonant 1.5GHz
Temperature Range - Operating -55°C ~ 125°C
Inductance Frequency - Test 500 MHz
Mounting SMD (SMT)
Package / Case 01005 (0402 Metric)
Supplier Device Package 01005 (0402 Metric)
Dimension 0.017" L x 0.009" W (0.44mm x 0.24mm)
Height - Seated (Max) 0.010" (0.26mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Standard Package 20,000
Win Source Part Number 963899-MHQ0402P27NHT000
Ultra Librarian 3D Model Ultra Librarian MHQ0402P27NHT000 CAD Model

Description

The MHQ0402P27NHT000 is a multilayer ceramic chip inductor manufactured by TDK Corporation. These inductors are commonly used in high-frequency circuits for impedance matching, filtering, and RF signal tuning.

Applications

      
  • RF circuits
  •   
  • Wireless communication devices (e.g., smartphones, tablets)
  •   
  • Bluetooth modules
  •   
  • Wi-Fi modules
  •   
  • GPS receivers
  •   
  • Matching networks
  •   
  • Filtering circuits

Features

      
  • High Q factor
  •   
  • Small size (0402 package)
  •   
  • Multilayer ceramic construction
  •   
  • Excellent self-resonant frequency (SRF)
  •   
  • High current handling capability
  •   
  • RoHS compliant

Benefits

      
  • Improved signal quality in RF circuits
  •   
  • Reduced insertion loss
  •   
  • Compact design for space-constrained applications
  •   
  • Stable performance over temperature
  •   
  • High reliability
  •   
  • Environmentally friendly

Additional Details

The MHQ0402P27NHT000 has an inductance value of 27 nH (nanohenries) with a tolerance of ±3%. The 0402 package size indicates the physical dimensions of the inductor (0.4 mm x 0.2 mm). These inductors are designed for surface mount technology (SMT) and are suitable for automated assembly processes. The high Q factor ensures minimal energy loss in the circuit. The self-resonant frequency (SRF) is typically in the GHz range, making it suitable for high-frequency applications. The inductor is constructed with a ceramic material, providing excellent stability and reliability. It is RoHS compliant, ensuring it meets environmental standards for lead-free manufacturing.

You May Also Be Interested in

Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess