EN
  • EN
  • DE

TB62218FTG

Part No TB62218FTG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355495-TB62218FTG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB62218FTG CAD Model

Description

The TB62218FTG is a stepping motor driver IC manufactured by Toshiba Semiconductor and Storage. It's designed for applications that demand precise and efficient control of stepping motors, such as those used in office automation, factory automation, and amusement machines. The driver incorporates PWM chopper-type current control and comprehensive protection features to ensure reliable and stable motor operation.

Applications

  • Office Automation Equipment: Printers, scanners, and multi-function peripherals.
  • Factory Automation Equipment: Robotics, CNC machines, and automated assembly lines.
  • Amusement Machines: Gaming machines, vending machines, and slot machines.
  • Surveillance Systems: Pan-tilt-zoom (PTZ) cameras and security monitoring systems.
  • Medical Equipment: Diagnostic equipment and automated dispensing systems.

Features

  • PWM Chopper-Type Current Control: Enables precise current regulation for smooth and efficient motor operation.
  • Built-in Protection Circuits: Includes overcurrent protection, overvoltage protection, and thermal shutdown.
  • Low On-Resistance Output Transistors: Minimizes power loss and reduces heat generation.
  • Compact Package: Facilitates integration into space-constrained applications.
  • Micro-Stepping Capability: Supports micro-stepping for higher resolution and smoother motion.
  • Clock-in Decoder Interface: Simplifies control with a built-in clock-in decoder.

Benefits

  • Precise Motor Control: Provides accurate positioning and smooth motion control.
  • High Efficiency: Reduces power consumption and minimizes heat dissipation.
  • Enhanced Reliability: Protection circuits prevent damage from electrical faults and overheating.
  • Simplified System Design: Integrated features reduce the need for external components.
  • Reduced Noise and Vibration: Micro-stepping minimizes noise and vibration during operation.
  • Easy to Use: The clock-in decoder simplifies the control interface, making it easier to implement.

Additional Details

The TB62218FTG operates within a specific voltage range. The PWM chopper frequency can be set by external components. Refer to the datasheet for detailed specifications, timing diagrams, and application examples. The package type and pinout are optimized for efficient thermal management. Integrated protection features enhance long-term reliability. Always consult the official Toshiba documentation for the most accurate and up-to-date information.

You May Also Be Interested in

STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
IXYS
Need more? Email Us
Pulse
Lowest to $1.6817
Atmel
Need more? Email Us
NVIDIA
Need more? Email Us
IXYS
Need more? Email Us
Pulse
Need more? Email Us
Mini-Circuits
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess