EN
  • EN
  • DE

LTST-M140TGKT-HA

Part No LTST-M140TGKT-HA
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072863-LTST-M140TGKT-HA
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTST-M140TGKT-HA CAD Model

Description

The LTST-M140TGKT-HA is a top-emitting orange LED manufactured by Lite-On Inc. It is designed for applications that require a bright, focused orange light source. This LED features a compact surface mount package, making it suitable for high-density board designs and automated assembly processes. Its robust construction ensures reliable performance in a variety of operating conditions.

Applications

  • Indicator lights in consumer electronics
  • Backlighting for displays and keypads
  • Automotive interior lighting
  • Industrial control panels
  • Medical equipment
  • Safety and warning lights

Features

  • High intensity orange emission
  • Surface mount package
  • Compact size
  • Top emitting design
  • Wide viewing angle
  • Low power consumption
  • Lead-free and RoHS compliant
  • Reflow solderable

Benefits

  • Bright and focused light: Provides a high-intensity orange light output, ensuring clear visibility even in brightly lit environments.
  • Space-saving design: The compact surface mount package minimizes board space requirements.
  • Energy efficient: Low power consumption reduces energy costs and extends battery life in portable devices.
  • Easy assembly: Compatible with standard reflow soldering processes for efficient manufacturing.
  • Long lifespan: Offers a long operational life, reducing the need for frequent replacements.
  • Environmentally friendly: RoHS compliant, ensuring adherence to environmental standards.

Technical Specifications

The LTST-M140TGKT-HA has specific forward voltage and current ratings, as well as a typical luminous intensity. The viewing angle is designed to provide broad coverage. Consult the manufacturer's datasheet for detailed electrical and optical characteristics. The device is designed to withstand the temperatures associated with reflow soldering. This LED is well-suited for applications requiring a reliable and efficient orange light source.

You May Also Be Interested in

Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Leshan Radio
Lowest to $0.0222
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
STMicroelectronics
Need more? Email Us
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
KIWI
Lowest to $0.0839
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Chilisin
Lowest to $0.0517

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess