EN
  • EN
  • DE

TB62004F

Part No TB62004F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 8 CH DMOS TRANSISTOR ARRAY WITH GATE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355464-TB62004F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB62004F CAD Model

Description

The TB62004F is a stepping motor driver IC manufactured by Toshiba Semiconductor and Storage, designed for controlling stepper motors with high precision and efficiency.

Applications

  • Office Automation Equipment: Printers, scanners, and multi-function devices requiring precise motor control for paper feeding and carriage movement.
  • Industrial Automation Systems: CNC machines, robotics, and positioning systems where accurate motor control is essential.
  • Amusement Machines: Gaming devices and slot machines that rely on stepper motors for precise movements.
  • Surveillance Equipment: PTZ (Pan, Tilt, Zoom) cameras that use stepper motors for accurate positioning.
  • Home Appliances: Air conditioners, refrigerators, and washing machines utilizing stepper motors for precise control of various components.

Features

  • PWM Chopper-Type Driver: Offers efficient and precise motor control by using pulse width modulation.
  • Low On-Resistance: Minimizes power dissipation and heat generation, enhancing overall efficiency.
  • Built-in Protection Circuits: Includes overcurrent and overtemperature protection to ensure reliable operation and prevent damage.
  • Multiple Excitation Modes: Supports full-step, half-step, and micro-step operation, providing flexibility in motor control.
  • Logic-Level Input: Compatible with standard logic levels, simplifying interfacing with microcontrollers and other digital control circuits.
  • Small Package: Enables compact designs, making it suitable for space-constrained applications.

Benefits

  • High Precision: Delivers accurate and repeatable positioning, crucial for applications demanding precision.
  • Energy Efficiency: Reduces power consumption and heat generation, extending the lifespan of the device and lowering operational costs.
  • Robust Protection: Integrated protection features safeguard the IC and the motor, ensuring reliable performance in demanding environments.
  • Simplified Design: Easy interfacing with standard logic levels and built-in functionalities streamlines the design process.
  • Versatile Motor Control: Supports various excitation modes, catering to a wide range of motor control requirements.

Additional Details

The TB62004F typically operates with a supply voltage range of 10V to 42V. It can deliver output currents of up to 2.5A. The built-in overcurrent and overtemperature protection mechanisms enhance the reliability of the device. The availability of different excitation modes allows for optimized motor control depending on the application requirements. For specific electrical characteristics, thermal performance, and package dimensions, refer to the official Toshiba datasheet.

You May Also Be Interested in

Texas Instruments
Lowest to $4.3014
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.7214 $86.1642
5+ $23.5655 $117.8275
8+ $22.8297 $182.6376
11+ $22.0928 $243.0208
14+ $21.3571 $298.9994
19+ $19.1476 $363.8044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess