EN
  • EN
  • DE

INTEL SR3WQ - Intel E-2124 3.30GHz 4C 8M 71W

Part No INTEL SR3WQ - Intel E-2124 3.30GHz 4C 8M 71W
Manufacturer Intel
Catalog CPU
Description Intel E-2124 3.30GHz 4C 8M 71W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423434-INTEL SR3WQ - Intel E-2124 3.30GHz 4C 8M 71W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR3WQ - Intel E-2124 3.30GHz 4C 8M 71W CAD Model

Description

The Intel E-2124, recognized by the model code SR3WQ, is a part of Intel's Xeon E series, designed specifically for entry-level workstations and small- to medium-sized business servers. With a clock speed of 3.30GHz and featuring 4 cores and 4 threads, this processor delivers efficient and reliable performance for professional applications, such as basic design, light media editing, and business productivity tasks. It is equipped with an 8MB cache, which allows for quicker access to data, reducing wait times and enhancing overall processing efficiency. The thermal design power (TDP) of 71W indicates moderate power consumption, facilitating easier thermal management in compact systems. This processor supports DDR4 memory up to 2666 MHz, ensuring fast and efficient data handling for multitasking and demanding business applications. Additionally, it includes Intel's Turbo Boost Technology 2.0, which automatically increases the processor's frequency for enhanced performance when needed. With integrated Intel UHD Graphics P630, the E-2124 offers capabilities for basic graphic tasks, reducing the need for an additional discrete graphics card. Ideal for businesses seeking a balanced combination of performance and affordability, the Intel E-2124 processor provides a solid foundation for a wide array of professional applications and server environments.

You May Also Be Interested in

Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess