EN
  • EN
  • DE

R2A10407SP#UOOT

Part No R2A10407SP#UOOT
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 287916-R2A10407SP#UOOT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R2A10407SP#UOOT CAD Model

Description

The R2A10407SP#UOOT is a power management IC (PMIC) manufactured by Renesas Electronics America. This PMIC is designed to efficiently manage power distribution and regulation in a variety of electronic devices. It provides multiple voltage rails and control features to optimize power consumption and system performance.

Applications

  • Automotive Systems: Used in automotive electronic control units (ECUs) and infotainment systems for power management.
  • Industrial Equipment: Suitable for industrial automation systems, PLCs, and motor control applications.
  • Consumer Electronics: Employed in various consumer devices, including portable media players, digital cameras, and set-top boxes.
  • Networking Equipment: Powering network switches, routers, and other communication devices.
  • Medical Devices: Used in portable medical equipment and monitoring devices.

Features

  • Multiple Output Voltages: Provides several regulated output voltages to supply different components within a system.
  • High Efficiency: Incorporates efficient switching regulators to minimize power loss and heat generation.
  • Overvoltage Protection (OVP): Protects downstream components from damage due to excessive voltage.
  • Undervoltage Protection (UVP): Prevents system malfunction by shutting down power when the input voltage drops below a safe level.
  • Overcurrent Protection (OCP): Limits the output current to prevent damage from short circuits or excessive load.
  • Thermal Shutdown: Shuts down the device if the internal temperature exceeds a safe limit, preventing thermal damage.
  • I2C Interface: Allows for digital control and monitoring of the PMIC through an I2C serial interface.
  • Enable/Disable Control: Provides an enable/disable pin for external control of the PMIC's operation.

Benefits

  • Improved System Efficiency: Reduces power consumption and extends battery life in portable devices.
  • Enhanced System Reliability: Protects downstream components from voltage and current fluctuations.
  • Simplified System Design: Integrates multiple power management functions into a single chip, reducing board space and component count.
  • Flexible Configuration: The I2C interface allows for dynamic adjustment of voltage levels and protection settings.
  • Reduced Heat Dissipation: High efficiency operation minimizes heat generation, improving system thermal performance.

Additional Details

The R2A10407SP#UOOT typically comes in a small surface-mount package, making it suitable for compact designs. The specific voltage and current ratings for each output rail, as well as detailed timing characteristics, are available in the Renesas datasheet. It is designed to operate over a wide input voltage range and supports various protection features to ensure safe and reliable operation.

You May Also Be Interested in

Infineon Technologies
Lowest to $2.8702
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Intel
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Infineon Technologies
Need more? Email Us
Zilog
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess