The TB2926AHQ is a two-channel BTL audio power amplifier IC manufactured by Toshiba Semiconductor and Storage. This amplifier is designed primarily for automotive applications, offering high-quality audio amplification for car audio systems. It includes several built-in features to ensure reliable performance and protection.
Applications
- Automotive car audio systems
- Vehicle infotainment systems
- General audio amplification
Features
- Two-channel BTL (Balanced Transformerless) amplifier: Allows efficient power delivery to speakers.
- Built-in standby function: Reduces power consumption when the device is not actively amplifying audio.
- Built-in mute function: Suppresses unwanted noise during startup and shutdown.
- Overvoltage protection: Protects the amplifier from damage caused by excessive voltage levels.
- Short-circuit protection: Prevents damage from short circuits in the speaker wiring.
- Thermal shutdown protection: Shuts down the amplifier if it overheats to prevent damage.
- Offset detection circuit: Prevents DC voltage from reaching the speakers, which can cause damage.
- Output clip detection circuit: Prevents signal clipping, which can cause distortion and speaker damage.
Benefits
- High-quality audio reproduction in car audio systems.
- Enhanced reliability due to the various built-in protection circuits.
- Reduced power consumption when the amplifier is not in use.
- Prevention of speaker damage from DC voltage and signal clipping.
- Simplified system design due to integrated features.
Additional Details
The TB2926AHQ is engineered to operate from a standard 12V automotive power supply. The BTL configuration maximizes the power delivered to the speakers while reducing distortion. The integrated protection circuits are essential for automotive environments, which can be prone to voltage spikes and other electrical disturbances. The standby and mute functions contribute to a more user-friendly experience by minimizing power consumption and unwanted noise. The offset and clip detection circuits are vital for preserving the life of the speakers. The device is typically packaged for surface mounting, allowing for efficient heat dissipation and ease of integration into car audio systems. It is a robust and reliable solution for automotive audio amplification needs.