EN
  • EN
  • DE

T5K88N-4PD4

Part No T5K88N-4PD4
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 352606-T5K88N-4PD4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T5K88N-4PD4 CAD Model

Description

The Toshiba T5K88N-4PD4 is a hard disk drive (HDD) designed for a variety of applications requiring reliable and high-capacity storage. As a product of Toshiba Semiconductor and Storage, it leverages the company's expertise in storage technology to offer a robust and efficient solution for data storage needs.

Applications

  • Desktop Computers: Used as the primary or secondary storage device.
  • External Hard Drives: Integrated into external enclosures for portable storage solutions.
  • Surveillance Systems: Recording and archiving video footage.
  • Gaming Consoles: Expanding storage capacity for game installations and saved data.
  • NAS (Network Attached Storage) Devices: Providing centralized storage for home or small office networks.

Features

  • High Storage Capacity: Offers ample space for storing large files, applications, and multimedia content.
  • Reliable Performance: Designed for consistent and dependable operation.
  • SATA Interface: Uses the Serial ATA interface for fast data transfer speeds.
  • Advanced Sector Formatting: Employs advanced sector formatting technologies to optimize storage efficiency.
  • Low Power Consumption: Engineered for energy efficiency, reducing power consumption and heat generation.

Benefits

  • Cost-Effective Storage: Provides a balance of performance and capacity at a competitive price point.
  • Easy Integration: Compatible with a wide range of systems and devices, facilitating straightforward installation.
  • Data Security: Helps ensure the safety and integrity of stored data through robust design and error correction capabilities.
  • Enhanced Productivity: Enables quick access to stored files and applications, boosting overall productivity.
  • Durable Design: Built to withstand the demands of continuous operation, ensuring long-term reliability.

Additional Details

While specific technical specifications such as RPM (rotations per minute), cache size, and exact storage capacity would require consulting the product datasheet, the T5K88N-4PD4 generally aligns with Toshiba's HDD offerings that prioritize reliability and capacity. It typically features a SATA interface, supporting transfer rates of 6 Gbps. The drive incorporates features like Native Command Queuing (NCQ) to optimize drive performance and reduce latency. The drive is also designed to operate within a specified temperature range, ensuring stable performance under varying environmental conditions.

The drive's firmware is meticulously developed to enhance data management and error handling, further contributing to its overall reliability. In summary, the Toshiba T5K88N-4PD4 is a solid storage solution that combines high capacity, reliable performance, and energy efficiency, making it suitable for a wide array of applications.

You May Also Be Interested in

NXP / Nexperia
Lowest to $7.8205
Mini-Circuits
Lowest to $9.9721
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess