EN
  • EN
  • DE

S-1135D28-M5T1S

Part No S-1135D28-M5T1S
Manufacturer ABLIC U.S.A. Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089585-S-1135D28-M5T1S
Categories OEM Parts( S )
Manufacturer ABLIC U.S.A. Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-1135D28-M5T1S CAD Model

Description

The S-1135D28-M5T1S is a positive voltage regulator IC manufactured by ABLIC U.S.A. Inc. This regulator is designed to provide a fixed 2.8V output voltage and is well-suited for various applications that require a stable voltage source. Its low current consumption, small package size, and built-in protection features make it an ideal choice for battery-powered and space-constrained applications.

Applications

  • Powering microcontrollers and logic circuits requiring 2.8V: Ensures stable operation of the connected digital components.
  • Voltage regulation in portable devices: Suitable for smartphones, tablets, wearable devices, and other battery-powered equipment.
  • Post-regulation in DC-DC converters: Improves the output voltage stability and accuracy of switching regulators.
  • Power supply for sensors and analog circuits: Provides a clean and stable 2.8V source to minimize noise and ensure accurate measurements.
  • Battery management systems: Regulates voltage for battery charging and discharging circuits.

Features

  • Output Voltage: Fixed 2.8V output.
  • Input Voltage Range: Wide input voltage range supports various power sources.
  • Low Quiescent Current: Minimizes power consumption and extends battery life.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current.
  • Small Package: Compact package allows for use in space-constrained applications.
  • High Ripple Rejection: Effectively filters input voltage ripple, providing a stable output.
  • Thermal Shutdown Protection: Protects the regulator from damage due to overheating.

Benefits

  • Stable 2.8V Power Supply: Provides a consistent voltage output for reliable device operation.
  • Energy Efficient: Low quiescent current reduces power consumption and extends battery life.
  • Compact Design: Small package allows for integration into space-limited applications.
  • Enhanced Reliability: Overcurrent and thermal shutdown protection improve overall reliability.
  • Simplified Circuit Design: Fixed output voltage simplifies design and reduces component count.
  • Clean and Stable Output: High ripple rejection ensures a stable output voltage, minimizing noise and interference.

Additional Details

The S-1135D28-M5T1S is designed for optimal performance in low-power applications. The integrated protection features ensure reliable operation, even under potentially damaging conditions. The regulator's low dropout voltage allows it to maintain regulation even when the input voltage is close to the output voltage, making it suitable for battery-powered devices where the battery voltage decreases over time. Specific specifications include a typical quiescent current in the microamp range and an operating temperature range suitable for industrial applications. The device is RoHS compliant.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess