EN
  • EN
  • DE

TA8053H

Part No TA8053H
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 3A DC MOTOR DRIVER WITH DIAGNOSIS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1263910-TA8053H
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA8053H CAD Model

Description

The TA8053H is a voltage regulator manufactured by Toshiba Semiconductor and Storage. It's specifically designed to provide a stable and regulated voltage output for various electronic devices.

Applications:

  • Power Supplies: Used as a core component in linear power supplies to maintain a constant output voltage.
  • Automotive Electronics: Integrated into car audio systems, engine control units (ECUs), and other automotive applications to provide regulated power.
  • Consumer Electronics: Employed in devices such as DVD players, set-top boxes, and televisions to ensure stable operation.
  • Industrial Equipment: Used in industrial control systems, PLCs (Programmable Logic Controllers), and other industrial applications requiring reliable power.
  • Battery Chargers: Incorporated in battery charging circuits to provide constant voltage charging.

Features:

  • Fixed Voltage Output: Provides a stable and pre-determined output voltage.
  • Overcurrent Protection: Protects the regulator and the connected load from excessive current draw.
  • Thermal Shutdown: Shuts down the regulator in case of overheating to prevent damage.
  • Short Circuit Protection: Safeguards the regulator against damage from short circuits at the output.
  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage.
  • High Output Current Capability: Capable of delivering a significant amount of current to the load.

Benefits:

  • Stable Output Voltage: Ensures consistent performance of connected devices by providing a regulated voltage.
  • Protection Features: Prevents damage to the regulator and the load from overcurrent, overheating, and short circuits.
  • High Reliability: Offers dependable operation in various environmental conditions.
  • Simplified Design: Reduces the complexity of power supply designs.
  • Compact Size: Saves board space in electronic devices.

Additional Details:

The TA8053H is often available in a TO-220 package. It typically has a low quiescent current, which minimizes power consumption. The device also features excellent line and load regulation, ensuring a stable output voltage even with variations in input voltage or load current. Furthermore, it's designed to minimize output voltage ripple, providing a clean and stable power supply for sensitive electronic components. The regulator's robust design allows it to withstand a wide range of operating temperatures.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess