EN
  • EN
  • DE

2SC5111FT-O

Part No 2SC5111FT-O
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case SOT523
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
RoHS State Request Verification
Win Source Part Number 713073-2SC5111FT-O
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC5111FT-O CAD Model

Description

The 2SC5111FT-O is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor. It's designed for high-frequency power amplification applications. Its key characteristics include high gain, low noise, and good linearity, making it suitable for use in a variety of communication and industrial equipment.

Applications:

  • RF Amplifiers: Used as a power amplifier in radio frequency circuits.
  • Oscillators: Can be used in oscillator circuits for signal generation.
  • High-Frequency Switching: Suitable for high-speed switching applications.
  • Communication Equipment: Employed in transmitters and receivers for amplifying signals.
  • Industrial Control Systems: Used in various control circuits requiring high-frequency amplification.

Features:

  • NPN Epitaxial Planar Structure: Provides stable and reliable performance.
  • High Gain: Offers significant amplification of input signals.
  • Low Noise Figure: Minimizes noise contribution in sensitive applications.
  • High Transition Frequency (fT): Enables operation at high frequencies.
  • Excellent Linearity: Ensures faithful reproduction of input signals.

Benefits:

  • Improved Signal Strength: High gain boosts signal levels for better performance.
  • Reduced Noise: Low noise figure enhances signal clarity.
  • High-Frequency Performance: Suitable for demanding high-frequency applications.
  • Reliable Operation: Stable design ensures consistent performance.
  • Versatile Applications: Can be used in a wide range of circuits.

Additional Details:

Key specifications include collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PC). The Toshiba datasheet provides detailed information on these parameters, as well as other characteristics such as transition frequency and noise figure. The 2SC5111FT-O is packaged for easy mounting on printed circuit boards and is designed to meet industry standards for reliability and performance.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess