EN
  • EN
  • DE

TA75358CFG

Part No TA75358CFG
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Number of Circuits 2
Number of Pins 8
RoHS Compliant
Win Source Part Number 1000943-TA75358CFG
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA75358CFG CAD Model

Description

The TA75358CFG is a quad operational amplifier (op-amp) integrated circuit manufactured by Toshiba Semiconductor and Storage. It is designed for a wide range of analog signal processing applications, offering stable and reliable performance.

Applications:

  • Amplifiers: Used as inverting, non-inverting, and differential amplifiers in various electronic circuits.
  • Active Filters: Implemented in active filter designs, such as low-pass, high-pass, and band-pass filters.
  • Oscillators: Employed in oscillator circuits, such as Wien bridge oscillators and relaxation oscillators.
  • Comparators: Utilized as voltage comparators for threshold detection and signal conditioning.
  • Instrumentation Amplifiers: Incorporated into instrumentation amplifier designs for high-precision signal amplification.

Features:

  • Quad Operational Amplifiers: Contains four independent op-amps in a single package.
  • Low Input Bias Current: Offers low input bias current, minimizing errors in high-impedance circuits.
  • High Open-Loop Gain: Provides high open-loop gain for accurate signal amplification.
  • Wide Supply Voltage Range: Operates over a wide supply voltage range, accommodating various power supply configurations.
  • Short-Circuit Protection: Includes short-circuit protection to prevent damage from output short circuits.

Benefits:

  • Versatile Applications: Suitable for a wide range of analog signal processing applications.
  • Improved Accuracy: Provides accurate signal amplification with low input bias current and high open-loop gain.
  • Simplified System Design: Simplifies system design by integrating four op-amps in a single package.
  • Enhanced Protection: Protects the device from damage due to output short circuits.
  • Cost-Effective Solution: Offers a cost-effective solution for applications requiring multiple op-amps.

Additional Details:

The TA75358CFG typically operates from a dual power supply (e.g., ±15V) and is available in various package types, including DIP and SOIC. Consult the Toshiba datasheet for detailed specifications, including input offset voltage, slew rate, and bandwidth. The device is designed to meet industry standards for reliability and performance.

You May Also Be Interested in

Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Hewlett Packard
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
Microchip Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess