EN
  • EN
  • DE

LYW57B

Part No LYW57B
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973459-LYW57B
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LYW57B CAD Model

Description

The LYW57B is a high-efficiency LED manufactured by OSRAM Opto Semiconductors Inc. It is designed for a wide range of lighting applications where high brightness, long lifetime, and energy efficiency are important. This LED is known for its robust performance and reliable operation.

Applications

  • Automotive lighting (e.g., daytime running lights, turn signals, brake lights).
  • General lighting (e.g., indoor lighting, outdoor lighting).
  • Backlighting for LCD displays.
  • Signage and advertising displays.
  • Portable lighting devices (e.g., flashlights, headlamps).
  • Industrial lighting.

Features

  • High brightness: Provides intense light output.
  • High efficiency: Converts electrical energy into light efficiently, minimizing power consumption.
  • Long lifetime: Offers extended operational life, reducing maintenance costs.
  • Wide viewing angle: Distributes light evenly.
  • Compact package: Allows for flexible design and integration.
  • Robust design: Withstands harsh environmental conditions.
  • Low thermal resistance: Facilitates efficient heat dissipation.
  • Instantaneous light: Reaches full brightness immediately upon activation.

Benefits

  • Reduced energy consumption: Lower operating costs.
  • Extended product lifetime: Reduced maintenance costs and increased reliability.
  • Improved visibility: Enhanced safety in automotive and general lighting applications.
  • Flexible design options: Compact size and wide viewing angle enable versatile applications.
  • Environmentally friendly: Lower energy consumption reduces carbon footprint.

Additional Details

The LYW57B is typically a surface-mount device (SMD) designed for reflow soldering. The specific color and intensity of the light emitted depend on the LED's phosphor composition. Detailed specifications, including forward voltage, luminous flux, color temperature, and viewing angle, are available in the OSRAM Opto Semiconductors datasheet. Proper heat sinking is essential to maintain the LED's performance and extend its lifetime. The datasheet provides guidelines on thermal management and recommended soldering profiles. The LED is designed to meet various industry standards for safety and performance. It typically requires a current-limiting resistor to prevent damage from excessive current. The LED's performance can be affected by factors such as temperature, humidity, and drive current. Accurate drive current control is essential to achieve optimal performance and prevent premature failure.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
ON Semiconductor
Lowest to $0.1379
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lowpower
Lowest to $0.0405
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
STMicroelectronics
Need more? Email Us
KIWI
Lowest to $0.0839
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess