EN
  • EN
  • DE

TC54512AF-20

Part No TC54512AF-20
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098250-TC54512AF-20
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC54512AF-20 CAD Model

Description

The TC54512AF-20 is a 524,288-bit static RAM (SRAM) manufactured by Toshiba. It is organized as 65,536 words by 8 bits. Similar to the TC54512AF-15, this SRAM offers fast access times and low power consumption, making it suitable for a variety of memory applications. The key difference is the slightly slower access time, which may be acceptable in some applications in exchange for potentially lower cost or power consumption. It is designed for use in systems requiring high-performance memory, such as embedded systems, industrial controllers, and communication equipment.

Applications:

  • Embedded systems
  • Industrial controllers
  • Communication equipment
  • Cache memory
  • Buffer memory

Features:

  • High-speed access time: 20 ns.
  • Low power consumption: Active and standby modes for power saving.
  • Single 5V power supply: Simplifies system design.
  • TTL compatible inputs and outputs: Enables easy interfacing with other TTL devices.
  • Operating temperature range: Standard industrial temperature range.
  • Package: Available in various package options.

Benefits:

  • Improved system performance: Fast access times enhance overall system speed.
  • Reduced power consumption: Low power operation extends battery life in portable devices.
  • Simplified system design: Single power supply and TTL compatibility ease integration.
  • Increased reliability: Robust design ensures reliable operation in harsh environments.
  • Cost-effective solution: Provides a balance of performance and cost.

Additional Details:

The TC54512AF-20 utilizes advanced CMOS technology to achieve high speed and low power dissipation. It supports both read and write operations with minimal timing requirements. The device is available in various package types to suit different application needs. Detailed specifications including pinout, timing diagrams, and electrical characteristics can be found in the Toshiba datasheet for the TC54512AF series.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
TE Connectivity
Need more? Email Us
TDK Corporation
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess