EN
  • EN
  • DE

TA2140FN(ER)

Part No TA2140FN(ER)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353355-TA2140FN(ER)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA2140FN(ER) CAD Model

Description

The TA2140FN(ER) is an audio power amplifier IC manufactured by Toshiba Semiconductor and Storage. It is designed for use in a variety of audio applications, providing a robust and efficient solution for amplifying audio signals. This particular variant, indicated by the "(ER)" suffix, may denote specific characteristics or enhancements related to its performance or packaging.

Applications

  • Audio Amplifiers: Used in consumer audio devices such as TVs, DVD players, and sound systems.
  • Portable Audio Devices: Suitable for applications where low power consumption and compact size are critical, such as portable speakers.
  • Automotive Audio Systems: Employed in car audio amplifiers for driving speakers.

Features

  • Low Distortion: Delivers high-fidelity audio reproduction with minimal distortion.
  • High Output Power: Provides sufficient power to drive speakers effectively.
  • Built-in Protection Circuits: Includes over-current, over-voltage, and thermal shutdown protection to ensure device reliability and prevent damage.
  • Low Standby Current: Reduces power consumption when the device is not actively amplifying audio signals.
  • Compact Package: Available in a small surface-mount package, facilitating easy integration into various circuit designs.

Benefits

  • Superior Audio Quality: Enables clear and accurate sound reproduction, enhancing the listening experience.
  • Enhanced System Reliability: Integrated protection features safeguard the IC and connected components from damage, improving overall system robustness.
  • Extended Battery Life: Low standby current contributes to reduced power consumption in portable devices, prolonging battery life.
  • Simplified Circuit Design: Integrated features and compact package streamline the design process, reducing development time and cost.

Additional Details

The TA2140FN(ER) operates on a specified voltage range, typically between 6V and 18V. It features a high signal-to-noise ratio, ensuring a clean audio output. The device incorporates internal gain control, allowing for adjustable amplification levels. The specific package type for TA2140FN(ER) is a surface-mount package, which provides good thermal dissipation and allows for efficient PCB assembly. For exact specifications and application circuit recommendations, refer to the official Toshiba datasheet.

You May Also Be Interested in

Eon Silicon Solution
Lowest to $0.5454
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.3014

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess