EN
  • EN
  • DE

ADG704BRM-REEL7

Part No ADG704BRM-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 4X1 10MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Switch Circuit SP4T
Number of Circuits 1
Max On Resistance 4 Ohm
Single Supply Voltage (V+) 1.8 V to 5 V
Max Switch Time (Ton,Toff) 14ns, 6ns (Typ)
-3db Bandwidth 200MHz
Charge Injection 3pC
Channel Capacitance(CS off, CD off) 9pF, 37pF
Max Leakage Current (IS off) 100pA
Crosstalk -82dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP
Win Source Part Number 126411-ADG704BRM-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG704BRM-REEL7 CAD Model

Description

Product Overview: ADG704BRM-REEL7 by Analog Devices Inc.

The ADG704BRM-REEL7 is a high-performance CMOS analog multiplexer from Analog Devices Inc., a leader in the semiconductor industry. This device is designed to provide precision signal routing in applications requiring minimal distortion and high speed. With its compact MSOP (Mini Small Outline Package) footprint, the ADG704BRM-REEL7 is an excellent choice for space-constrained applications.

The ADG704BRM-REEL7 is part of the REEL7 packaging series, indicating that it is provided in tape and reel packaging, which is ideal for automated assembly processes. This packaging ensures safe delivery and storage, as well as convenience for manufacturers who require bulk quantities for large-scale production.

Key Features

  • 4-Channel Multiplexer: The device features a 4:1 single-ended multiplexer configuration, allowing one of four inputs to be selected for output.
  • Low On Resistance: The typical on resistance is very low, which helps to minimize signal attenuation and preserve signal integrity.
  • Single Supply Operation: It operates from a single 2.7V to 5.5V power supply, making it versatile for various systems and reducing power requirements.
  • Fast Switching Times: The ADG704BRM-REEL7 boasts fast switching times, with tON and tOFF typically in the nanosecond range, thus suitable for high-speed applications.
  • Low Power Consumption: Power consumption is minimal, making it an energy-efficient choice for portable and battery-powered devices.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching between channels, thus avoiding potential damage to downstream components.

Applications

The ADG704BRM-REEL7 is ideal for various applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Test equipment and instrumentation
  • Relay replacement

With its robust design and versatile features, the ADG704BRM-REEL7 is a reliable solution for designers looking to improve signal routing efficiency and performance in their electronic systems. Whether for industrial, commercial, or consumer applications, this Analog Devices Inc. multiplexer stands out for its precision and reliability.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6642 $53.1360
165+ $0.6214 $102.5310
250+ $0.6000 $150.0000
360+ $0.5571 $200.5560
470+ $0.5357 $251.7790
585+ $0.5143 $300.8655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,160 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess