EN
  • EN
  • DE

SSM3K7002FULF

Part No SSM3K7002FULF
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SOT323
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 716405-SSM3K7002FULF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM3K7002FULF CAD Model

Description

The SSM3K7002FULF is an N-channel MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for high-speed switching applications, offering low on-resistance and fast switching speeds, making it suitable for load switches and DC-DC converters.

Applications

  • Load switches: Used to efficiently switch power to various loads in electronic circuits.
  • DC-DC converters: Employed in DC-DC converters for efficient power conversion.
  • Power management circuits: Used in various power management applications to control power distribution.
  • Portable devices: Suitable for battery-powered devices requiring efficient power management.

Features

  • N-channel MOSFET: Enhances current flow when a positive voltage is applied to the gate.
  • Low on-resistance (RDS(on)): Minimizes power loss during switching operations.
  • Fast switching speed: Enables efficient high-frequency switching.
  • Small surface mount package: Compact packaging allows for high-density circuit designs.
  • Logic level drive: Can be driven directly by logic-level signals.

Benefits

  • Efficient power switching: Low on-resistance reduces power dissipation and improves efficiency.
  • High-speed operation: Fast switching speeds enable high-frequency operation in DC-DC converters.
  • Compact design: Small package size allows for integration into space-constrained applications.
  • Simplified driving: Logic-level drive simplifies the interface with digital control circuits.

Technical Specifications

Key technical specifications include:

  • Drain-Source Voltage (VDSS): 20V
  • Gate-Source Voltage (VGSS): ±8V
  • Drain Current (ID): 3A
  • On-Resistance (RDS(on)): 72 mΩ (at VGS = 4.5V)
  • Gate Threshold Voltage (VGS(th)): 0.4V to 1.0V
  • Total Gate Charge (Qg): (Datasheet required for specific value)
  • Operating Temperature Range: -40°C to 85°C

The SSM3K7002FULF is housed in a small surface mount package, making it suitable for automated assembly. Refer to the Toshiba datasheet for comprehensive details and application guidelines.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess