The SSM3K15AFU,LF(T is a P-Channel MOSFET from Toshiba Semiconductor and Storage. It's designed for use in applications where low on-resistance and fast switching speeds are required.
Applications
- Load switches
- DC-DC converters
- Power management circuits
Features
- P-Channel MOSFET
- Low drain-source on-resistance: RDS(ON) = 0.135 Ω (typ.) @ VGS = -4.5 V
- Gate-source voltage: ±8 V
- Drain-source voltage: -30V
- Low input capacitance
- Small surface mounting package: SOT-323FL
Benefits
- Low on-resistance minimizes power loss and improves efficiency in switching applications.
- Fast switching speed allows for high-frequency operation in DC-DC converters and other power management circuits.
- Small package size enables compact designs in portable devices and other space-constrained applications.
Additional Details
The SSM3K15AFU,LF(T utilizes Toshiba's advanced process technology to achieve low on-resistance and high-speed switching performance. It is suitable for a wide range of applications, especially in portable devices and other space-constrained applications where efficiency and size are critical. The part is halogen-free and RoHS compliant.