EN
  • EN
  • DE

RN1102,LNKF

Part No RN1102,LNKF
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835604-RN1102,LNKF
Ultra Librarian 3D Model Ultra Librarian RN1102,LNKF CAD Model

Description

The RN1102,LNKF is a bipolar transistor manufactured by Toshiba Semiconductor and Storage. It is designed for use in switching and amplification circuits. This transistor is commonly found in various electronic applications where a small signal needs to control a larger current or voltage.

Applications:

  • Switching Circuits: Used to switch power to LEDs, relays, and other small loads.
  • Amplification: Used in small signal amplifier circuits.
  • Inverter Circuits: Can be utilized in simple inverter circuits.
  • Driver Circuits: Used as a driver for other components.
  • General Purpose Applications: Suitable for various general-purpose applications in electronic circuits.

Features:

  • Bipolar Transistor: Utilizes bipolar transistor technology for switching and amplification.
  • Small Signal Operation: Optimized for small signal applications.
  • High Gain: Offers a reasonable current gain (hFE).
  • Compact Package: Typically available in a small surface-mount package.
  • Lead-Free: Compliant with RoHS environmental standards.

Benefits:

  • Efficient Switching: Provides efficient switching characteristics.
  • Versatile: Suitable for a wide range of general-purpose applications.
  • Space-Saving: Compact package allows for high-density circuit board designs.
  • Reliable Performance: Offers reliable performance in various operating conditions.
  • Easy to Use: Simple to implement in basic electronic circuits.

Specific electrical characteristics such as the collector-emitter voltage (VCEO), collector current (IC), and power dissipation should be verified in the device's datasheet for specific operating parameters. Common applications include consumer electronics, industrial controls, and automotive electronics. Proper heat sinking may be necessary depending on the application and the amount of power dissipated. Always consult the datasheet for the most accurate and up-to-date information.

You May Also Be Interested in

SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
3,335+ $0.0173 $57.6955
8,335+ $0.0139 $115.8565
12,500+ $0.0139 $173.7500
18,185+ $0.0127 $230.9495
22,730+ $0.0127 $288.6710
30,000+ $0.0116 $348.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 456,000 pieces
MOQ: 3335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess