EN
  • EN
  • DE

DF2S24FS(TL3T)

Part No DF2S24FS(TL3T)
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOD-723
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 718216-DF2S24FS(TL3T)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DF2S24FS(TL3T) CAD Model

Description

The DF2S24FS(TL3T) is a transient voltage suppressor (TVS) diode manufactured by Toshiba Semiconductor and Storage. It's specifically designed to protect sensitive electronic components from the damaging effects of electrostatic discharge (ESD) and other transient voltage events. This component is crucial for ensuring the reliability and longevity of electronic devices.

Applications:

  • Protection of I/O interfaces in electronic devices
  • ESD protection for data lines in smartphones and tablets
  • Surge protection for communication lines in networking equipment
  • Safeguarding sensitive components in automotive electronics
  • Voltage transient suppression in industrial control systems

Features:

  • Low clamping voltage to minimize stress on protected components
  • Fast response time to quickly clamp transient voltages
  • Compact surface-mount package for space-saving design
  • High surge current capability to withstand large transient events
  • Low leakage current to reduce power consumption
  • Bi-directional protection for versatility in circuit design

Benefits:

  • Improved reliability of electronic devices by preventing ESD damage
  • Reduced component failures and maintenance costs
  • Enhanced system performance by maintaining stable voltage levels
  • Increased product lifespan through effective voltage transient suppression
  • Simplified circuit design with an easy-to-implement protection solution

Additional Details:

The DF2S24FS(TL3T) TVS diode is characterized by its low clamping voltage, which ensures that protected circuits are not exposed to damaging voltages during a transient event. Its fast response time is essential for effectively clamping ESD events, which occur very rapidly. The compact surface-mount package allows for easy integration into high-density circuit board layouts. The device's high surge current capability enables it to withstand large transient currents without being damaged. The low leakage current minimizes its impact on power consumption. The bi-directional protection feature allows the device to protect against both positive and negative voltage transients. This device typically comes in a small outline package (SOD) and is compliant with RoHS standards for environmental protection. The reverse standoff voltage is approximately 24V.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess