EN
  • EN
  • DE

CMZB75

Part No CMZB75
Manufacturer Toshiba Semiconductor and Storage
Catalog Miscellaneous
Description Communication, Control and Measurement Equipment Constant Voltage Regulation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820813-CMZB75
Ultra Librarian 3D Model Ultra Librarian CMZB75 CAD Model

Description

The CMZB75 is a Zener diode manufactured by Toshiba Semiconductor and Storage. It's designed to provide stable voltage regulation in various electronic circuits. This diode is known for its reliable performance and compact size, making it suitable for a wide range of applications, including voltage stabilization, surge protection, and clipping.

Applications:

  • Voltage Regulators: Used in voltage regulator circuits to maintain a stable output voltage.
  • Surge Protection: Provides protection against voltage spikes and transients in electronic devices.
  • Clipping Circuits: Used to clip or limit voltage levels in signal processing applications.
  • Overvoltage Protection: Protects sensitive components from overvoltage conditions.
  • Communication Equipment: Used in various communication devices for voltage regulation and protection.

Features:

  • Zener Voltage: Typically 7.5V
  • Low Reverse Leakage Current: Minimizes power loss and improves efficiency.
  • High Surge Capability: Provides robust protection against transient surges.
  • Small Package Size: Allows for compact circuit designs.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Stable Voltage Regulation: Ensures consistent and reliable voltage levels in electronic circuits.
  • Enhanced Protection: Protects sensitive components from voltage spikes and overvoltage conditions.
  • Improved Circuit Performance: Low leakage current and high surge capability enhance overall circuit performance.
  • Compact Design: Allows for integration into small and space-constrained applications.
  • Environmentally Friendly: RoHS compliance ensures environmentally friendly operation.

Additional Details:

The CMZB75 Zener diode is designed to provide a stable voltage reference, ensuring consistent and reliable voltage levels in electronic circuits. Its low reverse leakage current minimizes power loss, improving the overall efficiency of the circuit. The high surge capability provides robust protection against transient surges, safeguarding sensitive components from damage. The small package size makes it ideal for use in compact and space-constrained applications. This Zener diode is commonly used in voltage regulators, surge protection circuits, and clipping circuits, where a stable and reliable voltage reference is essential. Its compliance with RoHS standards ensures that it meets environmental requirements, making it a sustainable choice for electronic designs. The CMZB75 offers a cost-effective solution for voltage regulation and protection in a wide range of electronic devices.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess