EN
  • EN
  • DE

NEO-6Q-0-001

Part No NEO-6Q-0-001
Manufacturer U-blox
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer U-blox
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832461-NEO-6Q-0-001
Ultra Librarian 3D Model Ultra Librarian NEO-6Q-0-001 CAD Model

Description

The NEO-6Q-0-001 is a standalone GPS module from u-blox's NEO-6 series, known for its high performance and compact size. This module provides reliable positioning and navigation data, making it suitable for a wide range of applications. The NEO-6Q offers excellent sensitivity and fast acquisition times, even in challenging environments.

Applications:

  • Asset Tracking: Used for tracking the location of valuable assets in logistics and transportation.
  • Personal Navigation Devices: Integrated into PNDs for turn-by-turn navigation.
  • Fleet Management: Employed in fleet management systems to monitor vehicle locations.
  • Security Systems: Used in security systems for location-based alerts and tracking.
  • Geotagging: Integrated into cameras and other devices for geotagging photos and videos.

Features:

  • u-blox 6 Positioning Engine: Provides high-performance positioning and navigation.
  • Compact Size: Small form factor for easy integration into various devices.
  • Low Power Consumption: Optimized for battery-powered applications.
  • High Sensitivity: Excellent performance in weak signal environments.
  • Fast Acquisition Time: Rapid time-to-first-fix (TTFF).

Benefits:

  • Accurate Positioning: Provides reliable and accurate location data.
  • Easy Integration: Compact size and simple interface facilitate easy integration.
  • Long Battery Life: Low power consumption extends battery life in portable devices.
  • Robust Performance: Operates reliably in various environmental conditions.
  • Reduced Time-to-Market: Pre-certified module simplifies regulatory compliance.

The NEO-6Q-0-001 module supports various communication interfaces, including UART, USB, and SPI, for flexible integration with host systems. It operates on a supply voltage range of approximately 2.7V to 3.6V. The module is designed to track GPS satellites and provide NMEA-compliant data output, including latitude, longitude, altitude, speed, and heading. Its antenna input is typically designed for a passive antenna. The module's sensitivity allows it to acquire and track satellites even in urban canyons or under dense foliage. The NEO-6Q offers a balance of performance, size, and power consumption, making it a popular choice for a wide range of GPS applications.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0782 $56.5474
14+ $7.5670 $105.9380
21+ $7.3113 $153.5373
30+ $6.8001 $204.0030
39+ $6.5444 $255.2316
48+ $6.2888 $301.8624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess