EN
  • EN
  • DE

2450BP15F0100001E

Part No 2450BP15F0100001E
Manufacturer Johanson Technology Inc.
Catalog RF Filters
Description RF FILTER BAND PASS 2.45GHZ 0805 / 2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 2.5dB 0805 (2012 Metric), 6 PC Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>RF Filters
Mfr Johanson Technology Inc.
Series -
Package Tape & Reel (TR)
Frequency 2.45GHz Center
Bandwidth 100MHz
Filter Type Band Pass
Ripple -
Insertion Loss 2.5dB
Mounting Type Surface Mount
Package / Case 0805 (2012 Metric), 6 PC Pad
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height (Max) 0.026" (0.65mm)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Standard Package 4,000 pcs
Win Source Part Number 1380699-2450BP15F0100001E
Ultra Librarian 3D Model Ultra Librarian 2450BP15F0100001E CAD Model

Description

The 1380699-2450BP15F0100001E is a band pass RF filter manufactured by Johanson Technology Inc. It comes in a tape & reel (TR) package and has a size/dimension of 0.079" L x 0.049" W (2.00mm x 1.25mm).

  • Package: Tape & Reel (TR)
  • Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
  • Center Frequency: 2.45GHz
  • Insertion Loss: 2.5dB
  • Mounting Type: Surface Mount
  • Package / Case: 0805 (2012 Metric), 6 PC Pad
  • Manufacturer: Johanson Technology Inc.

You May Also Be Interested in

TDK Corporation
FILTER BANDPASS 2.4GHZ WLAN SMD
Lowest to $0.4977
Walsin Technology Corporation
FILTER BANDPASS 2.4GHZ ISM SMD
Lowest to $0.2134
Crystek Corporation
RF FILTER LOW PASS 1.2GHZ INLINE
Need more? Email Us
Wurth Electronics Inc
RF FILT BAND PASS 5.5125GHZ 0805
Need more? Email Us
Mini-Circuits
RF FILTER HIGH PASS 4.7GHZ 0805
Lowest to $10.4777
Johanson Technology Inc.
FILTER BANDPASS 2.4GHZ
Lowest to $0.1959
Crystek Corporation
RF FILTER LOW PASS 15MHZ BNC
Need more? Email Us
Walsin Technology Corporation
0402 RF Filters RoHS
Lowest to $0.1456
Johanson Technology Inc.
Ceramic Filters Low Pass 2450MHz 0.5dB 50Ohm SMD 6Pin T/R / FILTER LOWPASS 2.4GHZ WIFI
Lowest to $0.2474

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess