EN
  • EN
  • DE

PCF1252-7T/F4,112

Part No PCF1252-7T/F4,112
Manufacturer NXP / Nexperia
Catalog PMIC - Supervisors
Description IC VOLT DETECT W/RESET 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 400 μs Minimum
Voltage - Threshold 3.05V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 117410-PCF1252-7T/F4,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF1252-7T/F4,112 CAD Model

Description

The PCF1252-7T/F4,112 is a state-of-the-art supervisory circuit integrated with a watchdog timer and a microprocessor reset system, designed and manufactured by NXP Semiconductors. This chip is specifically engineered to enhance the reliability and robustness of microprocessor systems by monitoring the power supply and system health, providing a crucial layer of protection against system failures.

Key Features

  • Voltage Supervisor: The PCF1252-7T/F4,112 ensures that the microprocessor is reset to a known state during power-up, power-down, or if a brown-out condition is detected. This feature helps to prevent any erratic operation due to unstable power supply conditions.
  • Watchdog Timer: This built-in timer requires regular interaction from the microprocessor to prevent system resets. If the system becomes unresponsive or deviates from normal operation, the watchdog timer will automatically reset the system, thereby averting potential malfunctions.
  • Low Power Consumption: Designed with power efficiency in mind, the PCF1252-7T/F4,112 consumes minimal power, making it an excellent choice for battery-operated devices or energy-sensitive applications.
  • Wide Operating Voltage Range: The device supports a broad range of operating voltages, accommodating various system requirements and ensuring compatibility with a diverse array of microprocessor systems.
  • Temperature Range: The PCF1252-7T/F4,112 is capable of operating across a wide temperature range, ensuring reliability and performance even in extreme conditions.
  • Small Footprint: The compact packaging allows for easy integration into system designs without requiring significant board space, making it ideal for space-constrained applications.

Applications

The PCF1252-7T/F4,112 is versatile in its applications, suitable for use in various fields such as:

  • Automotive systems
  • Industrial control systems
  • Embedded systems
  • Telecommunication infrastructure
  • Consumer electronics

With its robust feature set and NXP's commitment to quality, the PCF1252-7T/F4,112 is an excellent choice for designers looking to enhance system stability and reliability in their next project.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess