EN
  • EN
  • DE

74VHC240FT

Part No 74VHC240FT
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Manufacturer Toshiba Semiconductor and Storage
Series 74VHC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name TC7SH00
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74VHC240FT(BE)DKR-ND, 74VHC240FT(BE)TR-ND, 74VHC240FTTR, 74VHC240FT(BE)CT-ND, 74VHC240FTCT, 74VHC240FT(BE)CT, 74VHC240FT(BE)TR, 74VHC240FTDKR, 74VHC240FT(BE)DKR, 74VHC240FT(BE)
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858091-74VHC240FT
Ultra Librarian 3D Model Ultra Librarian 74VHC240FT CAD Model

Description

The Toshiba Semiconductor and Storage 74VHC240FT is a buffer, inverting 2 element 4 bit per element 3-state output 20-TSSOP integrated circuit.

  • Series: It is a part of the 74VHC series.
  • Operating Temperature Range: -40°C to 125°C (TA).
  • Package: 20-TSSOP (0.173", 4.40mm Width).
  • Mounting: Reel - TR mounting.
  • Family Name: TC7SH00.
  • Category: Integrated Circuits (ICs).
  • Estimated Production Lead Time: 15 weeks.
  • HTSUS Code: 8542.39.0001.
  • Popularity: It is a medium popularity product.
  • Supply and Demand Status: Limited supply and demand status.
  • MSL Level: 1 (Unlimited).
  • ECCN: EAR99 compliant.
  • Quantity per Package: 2500.
  • Other Part Numbers: 74VHC240FT(BE)DKR-ND, 74VHC240FT(BE)TR-ND, 74VHC240FTTR, 74VHC240FT(BE)CT-ND, 74VHC240FTCT, 74VHC240FT(BE)CT, 74VHC240FT(BE)TR, 74VHC240FTDKR, 74VHC240FT(BE)DKR, 74VHC240FT(BE).

You May Also Be Interested in

Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Lowest to $1.4079
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3187 $50.9920
385+ $0.2615 $100.6775
595+ $0.2534 $150.7730
820+ $0.2452 $201.0640
1,055+ $0.2370 $250.0350
1,415+ $0.2125 $300.6875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess