EN
  • EN
  • DE

74VHC00FT(BJ)

Part No 74VHC00FT(BJ)
Manufacturer Toshiba Semiconductor and Storage
Catalog Custom Parts (0 - A)
Description NAND Gate 4-Element 2-IN CMOS Automotive 14-Pin TSSOP-B T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Channels 4
Win Source Part Number 1216112-74VHC00FT(BJ)
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VHC00FT(BJ) CAD Model

Description

The 74VHC00FT(BJ) is a high-speed CMOS logic gate from Toshiba Semiconductor and Storage. It is a quad 2-input NAND gate, meaning it contains four independent NAND gates in a single package. This part belongs to the 74VHC (Very High-Speed CMOS) family, which is known for its low power consumption and high-speed operation.

Applications

  • Digital Logic Circuits: Used in various digital circuits for implementing NAND logic functions.
  • Signal Inversion: Can be used as an inverter by tying the inputs together.
  • Data Processing: Employed in data processing systems for logical operations.
  • Control Systems: Integrated into control systems for decision-making and control signal generation.
  • Consumer Electronics: Found in various consumer electronic devices for logic functions.

Features

  • Quad 2-input NAND Gates: Contains four independent NAND gates in a single package.
  • High-Speed Operation: Offers fast switching speeds due to its VHC technology.
  • Low Power Consumption: Operates with low power consumption, making it suitable for battery-powered devices.
  • Wide Operating Voltage Range: Typically operates within a voltage range of 2V to 5.5V.
  • CMOS Technology: Utilizes CMOS technology for high noise immunity and low static power dissipation.
  • Surface Mount Package: Available in a surface mount package for easy PCB assembly.

Benefits

  • Efficient Logic Implementation: Provides an efficient way to implement NAND logic functions in digital circuits.
  • Reduced Board Space: The quad package allows for reduced board space compared to using discrete NAND gates.
  • Improved System Performance: High-speed operation contributes to improved system performance.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Simplified Circuit Design: Simplifies circuit design by providing multiple NAND gates in a single package.

Additional Details: The 74VHC00FT(BJ) typically comes in a small outline integrated circuit (SOIC) package. It is designed to be compatible with other 74VHC series logic gates. The propagation delay is typically in the nanosecond range. The operating temperature range is typically -40°C to +85°C. The input and output pins are designed to be ESD protected.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Molex, LLC
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Linear Technology
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
520+ $0.0963 $50.0760
1,270+ $0.0790 $100.3300
1,965+ $0.0765 $150.3225
2,700+ $0.0741 $200.0700
3,495+ $0.0716 $250.2420
4,675+ $0.0642 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess