EN
  • EN
  • DE

EDB8164B4PT-1DIT-F-R

Part No EDB8164B4PT-1DIT-F-R
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR2 128Mx64 1066MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943288-EDB8164B4PT-1DIT-F-R
Series *
Ultra Librarian 3D Model Ultra Librarian EDB8164B4PT-1DIT-F-R CAD Model

Description

The 943288-EDB8164B4PT-1DIT-F-R is a high-performance memory module that is designed for use in a wide range of applications.

  • Win Source Part Number: 943288-EDB8164B4PT-1DIT-F-R
  • Category: Memory
  • Capacity: 64MB
  • Data Transfer Rate: High-speed data transfer rate of 80MHz

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess