The 2SK2745 is an N-channel MOSFET manufactured by Toshiba. It is designed for high-speed switching applications, particularly in power management and motor control circuits.
Applications:
- Switching regulators
- DC-DC converters
- Motor control
- Inverter circuits
- Power supplies
Features:
- Low on-resistance (RDS(on))
- High-speed switching
- Low gate charge
- Avalanche rated
Benefits:
- Efficient power conversion due to low on-resistance.
- Reduced switching losses in high-frequency applications.
- Simplified gate drive requirements due to low gate charge.
- Robust performance under inductive loads.
Technical Specifications:
The 2SK2745 features a drain-source voltage (VDSS) of 60V and a gate-source voltage (VGSS) of ±20V. The continuous drain current (ID) is 15A, and the pulsed drain current (IDM) is 60A. The power dissipation (PD) is 30W. The on-resistance (RDS(on)) is typically 0.08 ohms at VGS = 10V. The operating temperature range is -55°C to +150°C.
The 2SK2745 is typically available in a TO-220 package.