Product Overview: LTC6930IDCB-8.00#TRPBF
The LTC6930IDCB-8.00#TRPBF is a high-performance, silicon oscillator from Analog Devices Inc., designed to provide precision timing solutions for a wide range of electronic applications. This compact and robust device is part of the LTC6930 series, which is known for its stability, low power consumption, and ease of use.
Key Features
- Frequency: The oscillator operates at a fixed frequency of 8.00 MHz, which is suitable for various digital and mixed-signal applications that require a stable clock source.
- Accuracy: With excellent frequency accuracy and temperature stability, this component ensures reliable performance across its operating range.
- Supply Voltage: The oscillator can be powered by a supply voltage ranging from 2.25V to 5.5V, making it versatile for different power environments.
- Low Power Consumption: It is designed for low power operation, which is critical for battery-powered and portable devices.
- Package: The LTC6930IDCB-8.00#TRPBF comes in a compact, 6-pin DFN package that is suitable for space-constrained applications.
- Output Drive: The device offers CMOS output, which is compatible with a variety of logic families and can drive multiple loads.
- Temperature Range: It operates over an industrial temperature range, ensuring functionality in diverse environmental conditions.
- RoHS Compliant: The oscillator is RoHS compliant, adhering to environmental regulations and allowing for global usage.
Applications
The LTC6930IDCB-8.00#TRPBF is ideal for use in a multitude of applications, including but not limited to:
- Portable and wireless devices where power efficiency is crucial.
- Microcontroller clock generation for consistent and reliable processing.
- Automotive electronics that require robust and stable timing solutions.
- Industrial and telecommunications systems where precision timing is key.
Conclusion
The LTC6930IDCB-8.00#TRPBF from Analog Devices Inc. is a testament to the company's commitment to providing sophisticated timing solutions that meet the demands of modern electronic systems. Its fixed frequency, high accuracy, and low power consumption make it an excellent choice for designers looking for a dependable and efficient clock source.