EN
  • EN
  • DE

LTH-306-11W20

Part No LTH-306-11W20
Manufacturer Lite-On Inc.
Catalog Optical Sensors - Reflective - Analog Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Optical Sensors - Reflective - Analog Output
Manufacturer Lite-On Inc.
Win Source Part Number 303589-LTH-306-11W20
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTH-306-11W20 CAD Model

Description

The 303589-LTH-306-11W20 is a Lite-On Inc. optical sensor that is designed to provide accurate and reliable performance. It is a part of the Sensors, Transducers category and is suitable for use in various electronic devices. The product comes with a high-quality specification that ensures smooth and seamless operation. It is a perfect choice for those who require high-performance sensors in their devices. The product is available in the market and is highly recommended for its quality and reliability.

You May Also Be Interested in

Omron
SENSR OPTO TRANS 5MM REFL TH PCB
Lowest to $2.1624
Honeywell
DENSR OPTO TRANS 1.27MM REFL PCB
Need more? Email Us
TT Electronics
SENSOR REFLECTIVE W/RED LED
Need more? Email Us
Everlight Electronics Co Ltd
OPTO INTERRUPTER
Lowest to $0.1719
Rohm Semiconductor
PHOTOINTERRUPTER REFL 6MM 800NM
Lowest to $0.6607
TT Electronics
SENSR OPTO TRANS 1.27MM REFL PCB
Need more? Email Us
Honeywell
SENSR OPTO TRANS 5.08MM REFL PCB
Lowest to $84.2106
TT Electronics
SNSR OPTO TRANS 3.81MM REFL C-MT
Need more? Email Us
Omron
SENSOR OPTO TRANS 3.5MM REFL PCB
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess