The WT230CW is a capacitive proximity sensor from Carlo Gavazzi Inc. It is designed to detect the presence of various materials without physical contact. This sensor is suitable for applications requiring reliable object detection in industrial environments.
Applications
- Level control of liquids and solids
- Object detection on conveyor belts
- Packaging machinery
- Plastic and wood industry
- Food and beverage industry
Features
- Adjustable sensitivity
- AC or DC operation
- Short-circuit protection
- High noise immunity
- Robust housing
Benefits
- Provides reliable detection of a wide range of materials.
- Can be used in various power supply configurations.
- Protects the sensor from damage due to overcurrent.
- Ensures reliable operation in noisy industrial environments.
- Withstands harsh environmental conditions.
Additional Details
The WT230CW can operate on either AC (20-250VAC) or DC (20-300VDC) voltage. It features an adjustable sensing distance of up to 20mm. The output is typically a solid-state relay or transistor output. The housing is made of durable plastic or metal, depending on the specific model. The sensor is designed to be resistant to dust, water, and other contaminants typically found in industrial environments. It is also protected against reverse polarity and overvoltage. This proximity sensor is a reliable and versatile solution for non-contact object detection in a variety of industrial applications.