EN
  • EN
  • DE

2SK2314

Part No 2SK2314
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description N CHANNEL MOS TYPE (HIGH SPEED, HIGH VOLTAGE SWITCHING, CHOPPER REGULATOR, DC-DC CONVERTER AND MOTOR DRIVE APPLICATIONS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1127263-2SK2314
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK2314 CAD Model

Description

The 2SK2314 is a silicon N-channel MOS type field-effect transistor designed for high-current switching applications. Manufactured by Toshiba Semiconductor and Storage, it is commonly used in power management circuits, motor control, and DC-DC converters.

Applications

  • Power Management Circuits
  • DC-DC Converters
  • Motor Control
  • Switching Regulators
  • Solid State Relays

Features

  • N-Channel MOSFET
  • High Current Capability: Designed to handle substantial current flow, making it suitable for demanding applications.
  • Low On-Resistance: Minimizes power loss and enhances efficiency during switching operations.
  • High-Speed Switching: Enables rapid switching performance, crucial for efficient power conversion and control.
  • Enhancement Mode: Requires a positive gate-source voltage to turn on the transistor.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits

  • Improved Efficiency: The low on-resistance reduces power dissipation, leading to higher efficiency in power conversion circuits.
  • Reliable Performance: Toshiba's manufacturing quality ensures stable and dependable operation.
  • Compact Design: Enables the creation of smaller and more efficient power management solutions.
  • Enhanced Thermal Management: Designed to dissipate heat effectively, ensuring stable operation under heavy loads.
  • Simplified Circuit Design: The enhancement-mode operation simplifies the drive circuitry requirements.

Additional Details

The 2SK2314 typically comes in a through-hole package, facilitating easy mounting and soldering onto PCBs. Its key electrical specifications include a drain-source voltage (Vds) rating, gate-source voltage (Vgs) rating, continuous drain current (Id) rating, and on-resistance (Rds(on)) value. These specifications are crucial for proper circuit design and ensuring the transistor operates within safe limits. Understanding the thermal characteristics of the device, such as its thermal resistance, is also important for effective heat sinking and preventing overheating.

Key parameters:

  • Drain-Source Voltage (Vds): Typically rated at 60V.
  • Gate-Source Voltage (Vgs): Usually around ±20V.
  • Continuous Drain Current (Id): Can handle up to 30A depending on the temperature.
  • On-Resistance (Rds(on)): Approximately 0.045Ω at Vgs = 10V.

Always refer to the official Toshiba datasheet for the most accurate and up-to-date specifications before using the 2SK2314 in any application.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5927 $57.9635
13+ $9.5114 $123.6482
19+ $9.2146 $175.0774
26+ $8.9178 $231.8628
34+ $8.6198 $293.0732
45+ $7.7281 $347.7645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess