EN
  • EN
  • DE

2SK1600

Part No 2SK1600
Manufacturer Toshiba Semiconductor and Storage
Catalog JFETs (Junction Field Effect)
Description FIELD EFFECT TRANSISTOR SILICON N-CHANNEL MOS TYPE / Trans MOSFET N-CH Si 800V 3A 3-Pin(3+Tab) TO-220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 159070-2SK1600
Popularity Medium
Supply and Demand Status Balance
Family Name 2SK1600
Introduction Date December 28, 2000
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 2SK1600 CAD Model

Description

The 2SK1600 N-Channel MOSFET is recognized for its high-speed switching and large power management capabilities, addressing the needs of a wide variety of sophisticated electronic circuits. This versatile MOSFET has become an integral part of modern electronics, providing efficient control and high performance.

Features and Benefits

  • Enhanced Switching Speed: Designed for rapid on/off transitions, the 2SK1600 improves power efficiency and reduces heat generation.
  • High Current Capacity: Capable of handling substantial currents, it supports robust power management in demanding applications.
  • Comprehensive Thermal Protection: With superior thermal conductivity, it minimizes the risk of overheating and extends device longevity.
  • Low On-Resistance: Minimizes power loss and enhances the overall efficiency of the electronic device.
  • Compact Package: Despite its powerful capabilities, the MOSFET’s compact design aids in reducing device size without compromising performance.

Applications and Projects

The 2SK1600 is suitable for diverse applications due to its powerful features:

  • Power Inverters: Ideal for converting DC to AC with high efficiency, making it crucial for renewable energy systems.
  • Battery Management Systems: Useful in maintaining optimal energy use and prolonging battery life in various devices.
  • Industrial Automation: Powers the control systems and enhances the efficiency of industrial machinery.
  • Radio Frequency Amplification: Enhances signal strength in communication systems, ensuring better range and clarity.
  • Consumer Electronics: Integral in high-end audio/video equipment for delivering superior sound and image output.

Offering an excellent balance between performance, efficiency, and size, the 2SK1600 has made a mark in the electronics industry. This MOSFET’s capacity to provide powerful solutions with minimal energy waste helps to design compact and energy-efficient devices, fitting perfectly into the concepts of sustainability and smart technology.

By incorporating the 2SK1600 into electronic designs, engineers achieve improved device performance with enhanced energy management, vital for both emerging and traditional electronic applications. Thus, this MOSFET is a strategic choice for developing forward-thinking and energy-efficient electronic solutions.

You May Also Be Interested in

ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5348 $60.8828
26+ $4.5415 $118.0790
40+ $4.3994 $175.9760
55+ $4.2573 $234.1515
71+ $4.1153 $292.1863
94+ $3.6902 $346.8788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess