EN
  • EN
  • DE

2SJ265

Part No 2SJ265
Manufacturer Toshiba Semiconductor and Storage
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET P-CH 60V 15A 3-Pin(3+Tab) TO-220ML
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 158495-2SJ265
Popularity Low
Supply and Demand Status Balance
Family Name 2SJ265
Introduction Date August 26, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ265 CAD Model

Description

2SJ265

The 2SJ265 is a high-performance P-channel MOSFET transistor designed for a variety of applications that demand efficient power management and robust performance. This electronic component is notable for its low on-state resistance and high-speed switching capabilities, making it an excellent choice for various power applications.


Features and Benefits

  • Low On-State Resistance: Ensures minimal power loss and efficient energy usage.
  • High-Speed Switching: Allows for rapid switching operations, thereby improving overall device performance.
  • Robust Thermal Performance: Designed to operate over a wide temperature range, enhancing reliability in demanding environments.
  • Compact Package: The small footprint design facilitates space-saving on circuit boards, ideal for compact devices.

Applications

  • Switching regulators
  • DC-DC converters
  • Inverters
  • Battery-powered devices
  • PWM motor drivers

Additional Details

The 2SJ265 is manufactured with advanced technologies that ensure optimal performance and reliability. It is a versatile component suitable for a range of electronics projects, from simple hobbyist circuits to complex industrial applications. This transistor is part of a series known for its quality and consistent performance, ensuring that engineers can rely on it even under stress conditions. Its P-channel type also adds to its capability of creating efficient H-bridge configurations, widely used in motor control applications.

You May Also Be Interested in

ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess